location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port USB2 Powered Hub HU-5440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14789
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439147896
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Silver
Long product name Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver :
The long product name of Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port USB2 Powered Hub HU-5440
More>>>
Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver:
The official description of Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to 480 Mbps data transfer speed, 40x faster than USB 1.1.
Quickly connect up to 4 USB 2.0 peripherals to 1 USB port.
Power adapter included to ensure sufficient power for your connected equipment.

Short summary description Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver:
This short summary of the Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 4 Port USB2 Powered Hub HU-5440, USB 2.0, 480 Mbit/s, Silver, 110 - 240 V, Windows 7, Vista, XP, 175 g

Long summary description Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver:
This is an auto-generated long summary of Trust 4 Port USB2 Powered Hub HU-5440 480 Mbit/s Silver based on the first three specs of the first five spec groups.

Trust 4 Port USB2 Powered Hub HU-5440. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Silver. Input voltage: 110 - 240 V. Compatible operating systems: Windows 7, Vista, XP. Weight: 175 g

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product colour
Silver
Power
Input voltage
110 - 240 V
System requirements
Compatible operating systems
Windows 7, Vista, XP
Weight & dimensions
Weight
175 g
Packaging data
Package dimensions (WxDxH)
141 x 69 x 230 mm
Packaging content
AC adapter included
Yes
Cables included
USB
Other features
Dimensions (WxDxH)
101 x 25 x 28 mm
Brand Image Product code Product Stock Price from
Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black
(show image)
15006 4 Port USB2 Triangular Hub HU-4840 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)