location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE J8712A power supply unit 875 W Black, Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J8712A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8712A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780284685 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE J8712A power supply unit 875 W Black, Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 875 W 100 - 240 V 50 - 60 Hz
  • - Server
  • - Black, Grey, Silver
Long product name HPE J8712A power supply unit 875 W Black, Grey, Silver :
The long product name of HPE J8712A power supply unit 875 W Black, Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

875W, 100-240V, AC, 3.2 kg
More>>>
Short summary description HPE J8712A power supply unit 875 W Black, Grey, Silver:
This short summary of the HPE J8712A power supply unit 875 W Black, Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HPE J8712A, 875 W, 100 - 240 V, 50 - 60 Hz, Server, Black, Grey, Silver, 188 mm

Long summary description HPE J8712A power supply unit 875 W Black, Grey, Silver:
This is an auto-generated long summary of HPE J8712A power supply unit 875 W Black, Grey, Silver based on the first three specs of the first five spec groups.

HPE J8712A. Total power: 875 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server. Product colour: Black, Grey, Silver. Width: 188 mm, Depth: 154.9 mm, Height: 129.5 mm. Package weight: 32 kg

Brand Image Product code Product Stock Price from
BFG Tech

BFG Tech BFGE800WPSU power supply unit 800 W ATX Grey
(show image)
BFGE800WPSU BFGE800WPSU 0.00
(excl. VAT)
0 (incl. VAT)