Iomega logo

Iomega MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB external hard drive 7200 RPM Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60000
Info modified on:
04 Apr 2019, 05:48:31
Long product name Iomega MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB external hard drive 7200 RPM Silver:

MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB

Iomega MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB external hard drive 7200 RPM Silver:

Add up to 320 GB of capacity to your Mac or PC with the Iomega MiniMax Desktop Hard Drive. It’s compact, stackable form takes up minimal space but provides maximum storage to manage, organize and protect your digital photos, music and movies in stylish simplicity.
At–A–Glance:

- Expandable – More connection capabilities with three FireWire ports and a three–port USB integrated hub
- Compact – Just 16.5 cms square and 5 cms tall, takes up minimal space
- Stackable – Easily stacks with the Apple® Mac® mini or additional MiniMax™ hard drives
- Fast – Up to 480 MB/s transfer rate (USB 2.0)
Up to 400 MB/s transfer rate (FireWire 400)
- Secure – Comes complete with Iomega Automatic Backup Pro (PC) and Dantz Retrospect (Mac) software for hassle–free backup and disaster recovery
- Perfect Match for Mac® mini – Adds up to 320 GB of capacity to the Mac® mini which only comes with up to 80 GB capacity. This hard drive has the same footprint and matches the industrial design of the Mac® mini.

What You Get

- Iomega® MiniMax 320 GB USB 2.0/FW 400 Hard Drive
- USB Cable
- FW 400 Cable (1394a)
- Power Supply
- Power Cord
- Quick Installation Guide
- Start up welcome kit including Iomega® Automatic Backup (PC)
- Dantz Retrospect for Mac®.

Short summary description Iomega MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB external hard drive 7200 RPM Silver:

Iomega MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB, 320 GB, 2.0, 7200 RPM, Silver

Long summary description Iomega MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB external hard drive 7200 RPM Silver:

Iomega MiniMax Desktop Hard Drive USB 2.0/FireWire 320GB. HDD capacity: 320 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.