location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6680 Silver Blue 900 mAh Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6680 Silver Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0057956
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6680 Silver Blue 900 mAh Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 176 x 208 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name Nokia 6680 Silver Blue 900 mAh Blue, Silver :
The long product name of Nokia 6680 Silver Blue 900 mAh Blue, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6680 Silver Blue
More>>>
Short summary description Nokia 6680 Silver Blue 900 mAh Blue, Silver:
This short summary of the Nokia 6680 Silver Blue 900 mAh Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6680 Silver Blue, 176 x 208 pixels, Blue, Silver

Long summary description Nokia 6680 Silver Blue 900 mAh Blue, Silver:
This is an auto-generated long summary of Nokia 6680 Silver Blue 900 mAh Blue, Silver based on the first three specs of the first five spec groups.

Nokia 6680 Silver Blue. Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 900 mAh. Product colour: Blue, Silver. Weight: 133 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:22:07
Uk has collected 23 expert reviews for Nokia 6680 Silver Blue 900 mAh Blue, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-09 09:22:07
The Nokia 6680 is an upgrade to the previously released 6630 and adds some innovative features to an already impressive 3G package.
70%
T3.com
Updated:
2013-11-09 09:22:07
Nokias latest Symbian Series 60 smart phone includes a basic music player, but it looks like its saving the best features for the upcoming N91 hard disk phone. The look is more corporate than cool, but theres a nice chrome stripe down the side, be...
60%
pocket-lint.com
Updated:
2013-11-09 09:22:07
It seems Nokia has listened to its customers and put right many of the little niggles that were evident in the 6630...
90%
stuff.tv
Updated:
2014-04-10 04:56:03
It’s taken Nokia a while to get its head around the whole 3G thing. The Finns’ first major league 3G smartphone, the 6630, had to be taken home and stuck in a cradle just to make video calls. And it was, well, still a bit on the portly side. H...
Good Two cameras for videocalling. Slick to navigate. Series 60 interface.
Bad Macs are not supported. Humiliating video recording a very real danger to your personal honour.
Bottom line The 6680 may be long in the tooth, but it’s still intuitive, pocketable and a top 3G smartphone...
100%
Mobile88.com
Updated:
2016-12-29 21:57:03
Although the weird round-bottom shape of the 6630 is not a new one, having appeared in the Nokia 3650 and 3660 in an earlier generation of Symbian devices, nevertheless it is usually described as being uncomfortable to use.
80%
Mobile88.com
Updated:
2013-11-09 09:22:06
Although the weird round-bottom shape of the 6630 is not a new one, having appeared in the Nokia 3650 and 3660 in an earlier generation of Symbian devices, nevertheless it is usually described as being uncomfortable to use.
80%
avecmobile.com
Updated:
2013-11-09 09:22:07
Nokia 6680 has been designed to be used for video calls and thats why it has two digital cameras. The 1.3 megapixel camera at the back is for snapping digital photos and the VGA 640x480 resolution camera above the color screen streams live video to th...
0%
Allaboutsymbian.com
Updated:
2013-11-09 09:22:07
Before launching into too much description of the smartphone itself, I should perhaps give some idea of where Im coming from. Whereas the average smartphone user will probably pick the device up on the High Street, usually with a monthly contract, and...
81%
My-Symbian.com
Updated:
2013-11-09 09:22:07
Announced on 14 February 2005, a successor to the extremely popular Nokia 6630, the Nokia 6680 is now shipping worldwide. I. HardwareThe 6680, especially the reviewed light bronze version, is probably the best looking Nokias Series 60 smartphone rele...
0%
stuff.tv
Updated:
2013-11-09 09:22:07
It’s taken Nokia a while to get its head around the whole 3G thing. The Finns’ first major league 3G smartphone, the 6630, had to be taken home and stuck in a cradle just to make video calls. And it was, well, still a bit on the portly side. H...
Good Two cameras for videocalling. Slick to navigate. Series 60 interface.
Bad Macs are not supported. Humiliating video recording a very real danger to your personal honour.
Bottom line The 6680 may be long in the tooth, but it’s still intuitive, pocketable and a top 3G smartphone...
100%
mobileburn.com
Updated:
2013-11-09 09:22:07
Jin takes Nokias latest 3G handset, the 6680, out for a spin and likes what he finds. Its newly polished Series 60 interface, featuring Nokias Active Standby screen, and dual cameras are sure to please.
0%
mobile-review.com US
Updated:
2013-11-09 09:22:07
The Series 60 platform is an undoubted leader on the platform market (that is one of the additions to the Symbian OS) mainly thanks to the successful Nokias sales. Less significant smartphones are by Panasonic and Samsung ones are in sight. Gradually...
0%