location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Ice Age 3: Dawn of the Dinosaurs Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ice Age 3: Dawn of the Dinosaurs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV043121
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Ice Age 3: Dawn of the Dinosaurs Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Action, Adventure
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision Ice Age 3: Dawn of the Dinosaurs Xbox 360 :
The long product name of Activision Ice Age 3: Dawn of the Dinosaurs Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ice Age 3: Dawn of the Dinosaurs, XBOX 360
More>>>
Short summary description Activision Ice Age 3: Dawn of the Dinosaurs Xbox 360:
This short summary of the Activision Ice Age 3: Dawn of the Dinosaurs Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Ice Age 3: Dawn of the Dinosaurs, Xbox 360, E10+ (Everyone 10+)

Long summary description Activision Ice Age 3: Dawn of the Dinosaurs Xbox 360:
This is an auto-generated long summary of Activision Ice Age 3: Dawn of the Dinosaurs Xbox 360 based on the first three specs of the first five spec groups.

Activision Ice Age 3: Dawn of the Dinosaurs. Platform: Xbox 360, ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:17:20
Uk has collected 19 expert reviews for Activision Ice Age 3: Dawn of the Dinosaurs Xbox 360 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 03:17:18
You might think that decent licensed platform games died out with the dinosaurs. But Activision has experienced reasonable success recently with the likes of Kung Fu Panda, and Ice Age: Dawn of the Dinosaurs follows in the same vein by delivering anoth...
Good Packed with color, Core platforming is well developed, Won't frustrate youngsters...
Bad Unexciting multiplayer offerings, Way too easy, Too many cutscenes...
70%
etechreviews.com
Updated:
2012-01-25 03:17:17
Being an ardent ice age series fan I really wanted to try my hand on this one, and trust me this game is almost exactly modeled on the movie. It’s vibrant and it would really appeal to the kids and even if you’re a teen it’s sure to bring out the kid i...
Good Hilarious, kidfriendly, loyal to the movie, genuine LOL moments, varied gameplay, factual character animation.
Bad Only one very easy difficulty level, weak multiplayer, monotonous.
Bottom line For my part, I feel that the textures of the game are a bit too dated. Yeah, true they are vibrant and colourful, but I surely think they could have come with some real killer graphics. As far as the expressions of the characters and the voice-overs ar...
0%
gamepyre.com
Updated:
2012-01-25 03:17:17
Most movies these days seem to also be accompanied by a release of the corresponding video game. While most gamers do not normally play these games, as typically, video games based on movies are normally not all that great. In some cases they are...
Bottom line If you have taken the family or yourself like in my case, to see Ice Age, Ice Age 2 or plan on seeing Ice Age™: Dawn of the Dinosaurs, then I would advise to pick this game up. It adds to the series with new and never seen before cut scenes as well...
88%
brighthub.com
Updated:
2012-01-25 03:17:18
Join Sid, Manny, Scrat and all of your favorite friends in a new prehistoric adventure game! In Ice Age: Dawn of the Dinosaurs, play different characters and explore your world collecting items, racing through various terrain and helping out your fell...
100%
game-boyz.com
Updated:
2012-01-25 03:17:18
As far as the graphics are concerned, Dawn of the Dinosaurs presents as a bit of a ‘mixed bag’. On one hand the developers did a fabulous job with games characters. Scrat, Sid, Manny, Diego, and the rest of the crew are all wonderfully presented. They...
0%
gamezone.com
Updated:
2012-01-25 03:17:18
There’s a lot going for Ice Age: Dawn of the Dinosaurs that works. The main reason why a gamer should invest in purchasing Dawn of the Dinosaurs is that it’s a great adaptation that looks and plays well.
79%
gear.ign.com
Updated:
2012-01-25 03:17:19
Yeah, believe it or not theres a third Ice Age movie in theaters, and that means that theres yet another film-inspired videogame for you to sit down with. Ice Age: Dawn of the Dinosaurs lets you play as your favorite fuzzy critters from the movie and...
65%
gamechronicles.com
Updated:
2012-01-25 03:17:19
Things are about to get frosty with another installment in the Ice Age saga. To coincide with the new movie hitting theaters this holiday weekend Activision is bringing us a videogame spin-off so fans of the franchise can take part in their own intera...
80%
Play.tm
Updated:
2012-01-25 03:17:19
There can't be a single adult gamer that doesn't approach a game based on a kid's film with a certain amount of trepidation. Is this game going to be a Lego Star Wars or is it going to be a Hannah Montana, you ask yourself. Some games aimed at kids are...
65%
ztgamerdomain.com
Updated:
2012-01-25 03:17:19
Good times in the prehistoric era.It is hard to imagine, but before entering myself into the world of gaming journalism I rarely touched a game aimed specifically at the younger demographic. Titles like these are not meant for me, and so far that logic...
Good Lots of variety, Smooth controls, Shoot 'em up level...
Bad Very short, No coop...
73%