location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q2525A printing paper Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2525A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2525A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736496650 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:46:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2011
Product end of life date
data sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: This HP product is backed byand through HP Customer Care service and support.
Long product name HP Q2525A printing paper Gloss :
The long product name of HP Q2525A printing paper Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Professional Tri-fold Glossy Inkjet Paper, 50 sht, A4/210 x 297 mm, 180 g/m²
More>>>
HP Q2525A printing paper Gloss:
The official description of HP Q2525A printing paper Gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Professional Tri-fold Glossy Inkjet Paper is a heavyweight paper with a bright white finish on both sides, designed for fast, easy and economical short-run printing for customised promotional literature, brochures and flyers.
- Save on small print runs with HP Professional Tri-fold Glossy Inkjet Paper. Ideal for promotional literature, business photos and image-intensive documents and other marketing collateral. Perfect when reliability and quality counts.
- Create professional-quality colour documents that will impress your customers. With its 180 g/m², this heavyweight paper is sturdy enough for postal handling and yet easy to fold.
- This paper’s coating produces striking image and text quality, with vibrant colours and deep blacks. It is coated on both sides for two-sided printing, with a high opacity for minimal show through.

Short summary description HP Q2525A printing paper Gloss:
This short summary of the HP Q2525A printing paper Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q2525A, Gloss, 180 g/m², 530 g, 20 - 80%, 15 - 35 °C, 5 - 90%

Long summary description HP Q2525A printing paper Gloss:
This is an auto-generated long summary of HP Q2525A printing paper Gloss based on the first three specs of the first five spec groups.

HP Q2525A. Finish type: Gloss, Media weight: 180 g/m², Weight: 530 g. Package weight: 620 g. Pallet gross weight: 262 kg. Products per pallet: 340 pc(s), Dimensions (WxDxH): 312 x 226 x 14 mm, Package dimensions (WxDxH): 232 x 14.3 x 314 mm