location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Car Charger Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCH200FBEC
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:48:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Car Charger Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger type: Auto
  • - Cable length: 0.4 m
  • - 11 - 30 V Maximum output voltage: 5 V
Long product name Samsung Car Charger Auto :
The long product name of Samsung Car Charger Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-E530 Car Charger
More>>>
Samsung Car Charger Auto:
The official description of Samsung Car Charger Auto as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In-car charger for Samsung SGH-E530 and E880 mobile phones.

Short summary description Samsung Car Charger Auto:
This short summary of the Samsung Car Charger Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Car Charger, Auto, 5 V, 0.4 m

Long summary description Samsung Car Charger Auto:
This is an auto-generated long summary of Samsung Car Charger Auto based on the first three specs of the first five spec groups.

Samsung Car Charger. Charger type: Auto. Input voltage: 11 - 30 V, Maximum output voltage: 5 V. Charging time: 120 min. Cable length: 0.4 m

Performance
Charger type *
Auto
Design
Cable length
0.4 m
Power
Input voltage
11 - 30 V
Maximum output voltage
5 V
Other features
Charging time
120 min