location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E770 mobile phone 85 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E770 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SGH-E770 mobile phone 85 g Silver :
The long product name of Samsung SGH-E770 mobile phone 85 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SGH-E770
More>>>
Samsung SGH-E770 mobile phone 85 g Silver:
The official description of Samsung SGH-E770 mobile phone 85 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Good design is a harmonious combination of form and functionality. The Samsung E770 is the perfect fusion of both.

Look.
The design lives up to the highest of expectations, while the elegant black and silver fascia encloses impressive functionality.

Listen.
The impressive sound of the Samsung E770’s integrated MP3 player is bound to get your feet tapping. Even when you’re on the move, you can switch between your songs in a matter of seconds with the easy-to-use MP3 hotkeys on the front fascia. You can even give your creativity free rein with the melody composer. Dream up your own tunes and use them as your ringtone or let your favourite song alert you to incoming calls as an MP3. The original Samsung Bluetooth® stereo headset lets you enjoy music to the full and make phone calls conveniently for more fun on the go.

Feel.
Experience the ultimate vibe with the Samsung E770. With the VibeTonz function, the E770 vibrates in time with your current ringtone, so you can tell who is calling from the rhythm without disturbing other people. The innovative mobile Flash menu operation offers mobile convenience. When you click on the symbol for your chosen option, it is enlarged to stand out from the rest. Then you can access all the functions quickly and easily.

Hold perfect premieres.
The Samsung E770’s 1.3 megapixel camera with 4x zoom makes you a real multimedia professional. Shoot your own short film as an MPEG-4 or take stunning photos. And surprise everyone you know by taking to the director’s seat and screening your videos and photos using a projector and the TV out cable.

Short summary description Samsung SGH-E770 mobile phone 85 g Silver:
This short summary of the Samsung SGH-E770 mobile phone 85 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E770, 176 x 220 pixels, 1.3 MP, Bluetooth, 800 mAh, Silver

Long summary description Samsung SGH-E770 mobile phone 85 g Silver:
This is an auto-generated long summary of Samsung SGH-E770 mobile phone 85 g Silver based on the first three specs of the first five spec groups.

Samsung SGH-E770. Display resolution: 176 x 220 pixels, External display: OLED. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 85 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
OLED
External display resolution
96 x 96 pixels
External display number of colours
262144 colours
Memory
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Built-in flash
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
352 x 288 pixels
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
30
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
5.3 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
85 g
Width
90 mm
Depth
19 mm
Height
46 mm
Phone features
Java technology
Yes
Other features
Interface
USB
Operating frequency
900/1800/1900 MHz
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:04
Uk has collected 7 expert reviews for Samsung SGH-E770 mobile phone 85 g Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 18:23:57
A great, all-round mobile handset that provides basic music playback and combines it with solid functionality and a slim, attractive design.
Good Great design, MP3 support...
Bad Flip mechansim could be smoother The Final Word A great, all-round mobile handset that provides basic music playback and combines it with solid functionality and a slim, attractive design.
Bottom line A great, all-round mobile handset that provides basic music playback and combines it with solid functionality and a slim, attractive design.
70%
mobile-review.com US
Updated:
2014-04-10 02:29:34
The design is actually strict with no peculiarities. And the refusal from silvery insertions except for the face panel happened to be for the good. Dark blue colour makes a feeling of airiness, and makes the phone interesting. The player button is plac...
0%