location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens CF75 Blue 91.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF75 Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF75
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens CF75 Blue 91.5 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 600 mAh
Long product name Siemens CF75 Blue 91.5 g :
The long product name of Siemens CF75 Blue 91.5 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CF75 Ocean Blue
More>>>
Siemens CF75 Blue 91.5 g:
The official description of Siemens CF75 Blue 91.5 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A pure style mobile phone: the CF75 from Siemens Communications is a phone to be seen with. Its harmonious design makes this clamshell mobile a gadget for those who know their style, and who look for a superlative price/performance ratio yet no compromises have been made. Alongside a large color display and a VGA digital camera with flash attachment, the CF75 provides MMS, e-mail, Push and Talk as well as exciting mobile games.

Distinctive without being showy, the Siemens CF75 is the embodiment of understated elegance. Sleek lines and refined styling characterize the elegant exterior of this new clamshell phone. The CF75 has a small color display on the front of the case, which is just 9.4 cm long and less than 5 cm wide but the look inside reveals a large high-resolution display with support for 65,000 colors. Compact and lightweight the successor to the CF62 is an indispensable companion for communicating on the move all over the world – be it London , Paris , New York or Beijing .

Like its exterior, the technical features of the CF75 are equally modern. The integrated VGA digital camera allows you to take beautiful photos and send them to friends using multimedia messaging (MMS) or e-mail. After sundown or in the disco, a flash attachment brings light into the darkness. Arranging spontaneous get-togethers with friends or team mates is stunningly simple with Push and Talk. Phone numbers, addresses and appointments are always to hand in the CF75. No more excuses for missed appointments: the 3D Phone pilot (virtual assistant) reminds you of all your important dates. The hands-free function allows you to move around freely while making calls – wherever you are.

And should you ever get bored, you can download exciting mobile games, polyphonic ringtones, logos and wallpaper to ring the changes. The CF75 is a breeze to use. Simply navigate through the clearly structured menus using the 5-way rocker button or take advantage of the many shortcut keys to directly access frequently used functions.

Short summary description Siemens CF75 Blue 91.5 g:
This short summary of the Siemens CF75 Blue 91.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens CF75 Blue, 128 x 160 pixels, 600 mAh, Blue

Long summary description Siemens CF75 Blue 91.5 g:
This is an auto-generated long summary of Siemens CF75 Blue 91.5 g based on the first three specs of the first five spec groups.

Siemens CF75 Blue. Display resolution: 128 x 160 pixels, External display: CSTN. WAP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Standby time (2G): 275 h. Weight: 91.5 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display resolution *
128 x 160 pixels
Display type
CSTN
Panel type
CSTN
External display *
CSTN
External display resolution
64 x 96 pixels
External display number of colours
4096 colours
Memory
Internal memory
4 MB
Camera
Rear camera resolution
0.3
Rear camera *
Yes
Network
Data network *
GPRS
WAP
Yes
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
600 mAh
Talk time (2G) *
5.5 h
Standby time (2G) *
275 h
Weight & dimensions
Weight *
91.5 g
Width
94 mm
Depth
47 mm
Height
22 mm
Phone features
Java technology
Yes
Other features
Interface
USB 1.1
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:24:53
Uk has collected 3 expert reviews for Siemens CF75 Blue 91.5 g and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
mobile-review.com US
Updated:
2013-11-21 00:24:50
The company of Siemens issued an update for its Siemens CF75 in the person of the CF62 model. It seems right to say the design has not been changed at all, and we see the same rather large clamshell with two colour screens and a strap hole on the top...
0%