location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X700
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 4.83 cm (1.9") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 950 mAh
Long product name Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black :
The long product name of Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-X700
More>>>
Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black:
The official description of Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine receiving a reward you truly deserve
The new Samsung SGH-X700 is designed to give your corporate aspirations an edge. Superbly engineered with cutting edge technology and encased in a sleek, smart power suit, the X700 empowers you with a suite of dynamic and innovative features designed to help you reach the top. Now you’re all dressed for success.

Make an impression
The sleek jet-black body of the X700, tinged with sophisticated silver edges, commands attention with its distinctive style. Sleek and stylish, the phone exudes power and presence to say that you mean business. Truly, it’s power in the palm of your hands.

Picture perfect
Capture and immortalise moments of inspiration with the 1.3 Megapixel camera. And share the pictures with your colleagues and friends on the high resolution 1.9” 262K TFT-LCD screen that lets you view them in crystal clear detail. Not to mention, it allows you the flexibility of storing your pictures on the memory card (TransFlash)*.

More than words
Sometimes, words alone aren’t enough to express your exact sentiments. Be it your co-workers or loved ones, the video recording function of the X700 lets you record and send video messages for a more complete audio-visual experience.

Print efficiency
Time is of essence when you’re constantly on the move. The PictBridge function lets you print photos and contacts directly from your handset on compatible printers, while the Bluetooth™ wireless technology enables wireless printing. All without having to upload them onto your PC.

Music on the move
Whenever corporate wheeling and dealing starts to take its toll, the X700 ensures you’ll always have music to soothe your senses. Load your favourite songs wirelessly and listen to them with the MP3 player. Or tune in to the local bandwidths with the integrated FM radio function. So even when you’re constantly on the go, you’ll always be accompanied by your favourite music.

Sound sensation
Immerse yourself in a world of music, the X700's dual stereo speakers let you blast your music without compromising on sound quality. It's music the way you like it.

Short summary description Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black:
This short summary of the Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-X700, 4.83 cm (1.9"), 176 x 220 pixels, 1.3 MP, Bluetooth, 950 mAh, Black

Long summary description Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black:
This is an auto-generated long summary of Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black based on the first three specs of the first five spec groups.

Samsung SGH-X700. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 450 h. Weight: 95 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
4.83 cm (1.9")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Internal memory
35 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1152 x 864 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
950 mAh
Talk time (2G) *
7.5 h
Standby time (2G) *
450 h
Weight & dimensions
Weight *
95 g
Width
108 mm
Depth
44 mm
Height
19 mm
Phone features
Java technology
Yes
Direct printing
Yes
Other features
Interface
USB 1.1, Bluetooth, SyncML DS 1.1
Networking type
GSM
Operating frequency
850/900/1800 MHz
Playback formats
MP3/AAC/ACC+
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:20:21
Uk has collected 11 expert reviews for Samsung SGH-X700 mobile phone 4.83 cm (1.9") 95 g Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gsmarena.com
Updated:
2011-10-04 03:20:07
Here is the remarkable Samsung phone with classic shape, X700. Its features are so rich that it can face up the best models of the competition. Among others, it features a 1.3 megapixel camera, EDGE Class 10, a microSD memory card slot, and stereo speaker...
0%
mobile-review.com US
Updated:
2015-05-30 08:13:12
Samsung D500 was a giant leap for the company of Samsung, and now the majority of today middle-class and high-end phones are created in the image and likeness of it. Almost a year after this very model comes to the market in a classical form-factor, wi...
0%