location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-820 (excl. adapter)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS-820
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black :
The long product name of Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth® Headset HS820
More>>>
Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black:
The official description of Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Technology that's just like you: stylish, mobile and completely intuitive. Perfect for the multitasker, the latest addition to Motorola's Bluetooth® portfolio makes sure you never miss a beat. Simply turn on the headset to establish a reliable wireless connection to a compatible phone up to 30 feet away. With conference call and voice dialing, the affordable and user-friendly Motorola HS820 has all the features that ensure the kind of seamless connectivity you've only dreamed about until now.

Features:
-Bluetooth® 1.2 compatibility for faster connections, better audio quality, adaptive frequency hopping and improved interference rejection
-Wireless connection to compatible phone up to 30 feet away
-Intuitive and ergonomic buttons and function menu
-Left or right ear wearable with dual volume controls
-Multiple call management including voice dialing, last number dial, conference calling and hold
-Stylish design that weighs less than 0.8 oz
-Up to 6 hours of talk time, 100 hours of standby time
-Light indicator that shows status of headset, including notification of pairing mode, pairing successful, power state, charge state and call state

Short summary description Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black:
This short summary of the Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola HS-820 (excl. adapter), Wireless, Headset, Black

Long summary description Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black:
This is an auto-generated long summary of Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

Motorola HS-820 (excl. adapter). Product type: Headset. Connectivity technology: Wireless, Bluetooth. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Bluetooth
Yes
Battery
Talk time
6 h
Standby time
100 h
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:00:33
Uk has collected 4 expert reviews for Motorola HS-820 (excl. adapter) Headset Wireless Bluetooth Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
T3.com
Updated:
2013-11-16 14:00:33
Angelina Jolie may have carried off the Bluetooth headset look in Tomb Raider, but large chunks of plastic are generally best left to Pat Butchers lobes. Except when youre talking about Motos old HS810, that is. Those cool lights, the flip that tu...
60%
mobiletechreview.com
Updated:
2013-11-16 14:00:33
Motorola is a big mobile phone manufacturer in the US. As more and more cell phones come with built-in Bluetooth, Motorola offers a Bluetooth accessory product line that provides users with hands free and wireless connectivity solutions. Weve reviewe...
0%
mobileburn.com
Updated:
2013-11-16 14:00:33
Being a big fan of the Motorola HS810 Bluetooth headset, we were quite anxious to give Motorolas latest offering, the HS820, a test. The HS820 drops Motorolas folding mic boom and a few grams, but adds support for the new Bluetooth v1.2 spec.
0%
Brand Image Product code Product Stock Price from
Motorola Headset HT820 Wireless Bluetooth Motorola Headset HT820 Wireless Bluetooth
(show image)
CFLN1950 Headset HT820 0.00
(excl. VAT)
0 (incl. VAT)