location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Qtek S200 PocketPC Phone FR version handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qtek Check ‘Qtek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S200 PocketPC Phone FR version
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC092602 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Qtek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Qtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Qtek S200 PocketPC Phone FR version handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - RAM 0.192 GB
  • - 0.2 GHz
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Phone function
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Short summary description Qtek S200 PocketPC Phone FR version handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g:
This short summary of the Qtek S200 PocketPC Phone FR version handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g data-sheet is auto-generated and uses the product title and the first six key specs.

Qtek S200 PocketPC Phone FR version, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.192 GB, RAM

Long summary description Qtek S200 PocketPC Phone FR version handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g:
This is an auto-generated long summary of Qtek S200 PocketPC Phone FR version handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g based on the first three specs of the first five spec groups.

Qtek S200 PocketPC Phone FR version. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.192 GB. Processor frequency: 0.2 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 17:33:28
Uk has collected 4 expert reviews for Qtek S200 PocketPC Phone FR version handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gsmarena.com
Updated:
2011-09-23 17:33:28
Qtek S100 (HTC Magician) has finally found its appropriate successor. Qtek S200 (HTC Prophet) offers a new OS, EDGE and Wi-Fi support, and a top-class display. Are you dreaming of a versatile communicator no bigger than a common smart phone?...
0%
Brand Image Product code Product Stock Price from
Qtek

Qtek S200 PocketPC Phone, NL version handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g Black
(show image)
99HBE058-00 S200 PocketPC Phone, NL version 0.00
(excl. VAT)
0 (incl. VAT)
Qtek

Qtek S200 PocketPC Phone, EN version handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 150 g
(show image)
99HBE043-00 S200 PocketPC Phone, EN version 0.00
(excl. VAT)
0 (incl. VAT)