location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX150 S4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K999-V219
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® 4 3.4 GHz
  • - 1 GB DDR2-SDRAM
  • - Tower
Long product name Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM :
The long product name of Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy TX150 S4, Intel P4 650, 1GB DDR2-533 PC2-4200, LAN Broadcom 10/100/1000
More>>>
Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM:
The official description of Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TX150 S4 is the first PRIMERGY Tower Server with Intel® Pentium® D (Dual-Core) processor, delivering an extra powerful gear when your applications need it. Superb power reserves through newest Intel® Pentium® D processors and Intel® chipset supporting EM64Technology this tower server combines low complexity with great data safety.
The simplicity of hot-plug disks makes replacement easy without requiring that the server be powered down. A Standard Baseboard-Management-Controller, an enhanced system management, will improve the stand-alone operation additionally. The choice between SATA and SCSI technology means no compromises in data security. Data safety is secured with hard disk mirroring (onboard RAID 1 with SCSI, onboard RAID 0, 1, 10 with SATA), and duplicated data means security against physical data loss.

Short summary description Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150 S4, 3.4 GHz, 1 GB, DDR2-SDRAM, Tower

Long summary description Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150 S4. Processor family: Intel® Pentium® 4, Processor frequency: 3.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Chassis type: Tower

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
3.4 GHz
Motherboard chipset
Intel® E7230
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
8 GB
Storage
RAID levels
1, 10
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 Enterprise; Standard; Web Edition Microsoft: Windows 2003 Enterprise; Standard x64 Edition Microsoft: Windows SBS* 2003 Standard Microsoft: Windows 2000 Advanced Server; Server Novell: Netware 6.5 (only for SCSI variant) SCO: Open Server 5.0.7; Unixware 7.1.4 (only SCSI) SUSE: x86 SLES 9; SUSE EM64T SLES 9 Red Hat: x86 EL 3.0 / EL 4.0 Red Hat: EM64T EL 4.0
Bundled software
ServerView, ServerStart
Power
Power consumption (typical)
400 W
Weight & dimensions
Width
205 mm
Depth
605 mm
Height
444 mm
Weight
28 kg
Other features
Dimensions (WxDxH)
205 x 605 x 444 mm
RAID controller type
HW RAID 0/1/10
Graphics card
Rage XL
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:17:59
Uk has collected 2 expert reviews for Fujitsu PRIMERGY TX150 S4 server Tower Intel® Pentium® 4 3.4 GHz 1 GB DDR2-SDRAM and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
alphr.com
Updated:
2014-09-13 02:17:59
The TX150 S4 offers a good starter rack-server package, which includes a backup tape drive and the full remote management works The majority of blue-chip server vendors are quick to embrace new technology, but Fujitsu Siemens always prefers to take a...
67%
trustedreviews.com
Updated:
2014-09-13 02:17:59
Intel's Pentium D processor is proving a top choice in the entry-level and SMB (small to medium business) server market as it delivers dual processing capabilities but at a price point close to that offered by Pentium 4 based systems. Many businesses look...
80%