location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX150S3fa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K980-V227#*AR
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® 4 3 GHz
  • - 1 GB DDR-SDRAM
  • - Tower 400 W
Long product name Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W :
The long product name of Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy TX150S3fa, Intel P4 3.0GHz, 1GB DDR-RAM PC3200 ECC, floppy disk drive 3.5"; Graphics, LAN Broadcom 10/100/1000, 1x Fast-IDE Controller (for 2x ATA-100 devices) on-board; incl. 4-channel SATA RAID controller plugged in PCI slot; mouse
More>>>
Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W:
The official description of Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Finally, a monoprocessor tower server with the uncomplicated and uncompromising data protection that comes with a choice between SCSI technology and serial ATA. In either case, data security is handled by way of hard disk mirroring (RAID 1), and duplication means added protection against physical loss. The simplicity of hot-plug disks and power supply makes replacement simple – even when the server is in operation. The security demands of different application areas can thus be covered as needs dictate.

Short summary description Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W:
This short summary of the Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150S3fa, 3 GHz, 1 GB, DDR-SDRAM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150S3fa server Tower Intel® Pentium® 4 3 GHz 1 GB DDR-SDRAM 400 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150S3fa. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Power supply: 400 W. Chassis type: Tower

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
4 GB
Storage
RAID levels
1, 10
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 Enterprise; Standard; Web Edition Microsoft: Windows SBS* 2003 Standard Microsoft: Windows 2000 Advanced Server; Server Novell: Netware 6.5 (only for SCSI variant) SCO: Open Server 5.0.7; Unixware 7.1.4 (only SCSI) SUSE: LINUX 9.1, 9.3(SCSI); ES-8, ES-9 for x86 Red Hat: LINUX 2.1; EL3 for x86; EL4 for x86 (only SCSI)
Bundled software
ServerView, ServerStart
Power
Power supply *
400 W
Weight & dimensions
Weight
28 kg
Other features
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
205 x 605 x 444 mm
RAID controller type
4-channel SATA