location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Kit VXA-320 160GB 12MB/s int.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3224-L3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - SCSI
  • - Data storage type: VXA 2:1 5.25" Half-height
  • - Native capacity: 160 GB Compressed capacity: 320 GB
Long product name Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge :
The long product name of Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tape Kit VXA-320 160GB 12MB/s int.
More>>>
Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge:
The official description of Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VXA-320 – The new tape drive technology for newcomers and medium-sized companies.

Short summary description Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge:
This short summary of the Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Tape Kit VXA-320 160GB 12MB/s int., Storage drive, Tape Cartridge, SCSI, 2:1, VXA, 5.25" Half-height

Long summary description Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge:
This is an auto-generated long summary of Fujitsu Tape Kit VXA-320 160GB 12MB/s int. Storage drive Tape Cartridge based on the first three specs of the first five spec groups.

Fujitsu Tape Kit VXA-320 160GB 12MB/s int.. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 160 GB, Compressed capacity: 320 GB, Media types supported: VXA. Sustained data transfer rate (compressed): 24 MB/s, Sustained data transfer rate (native): 12 MB/s. Weight: 1 kg. Dimensions (WxDxH): 146 x 203 x 42 mm

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI
Internal *
Yes
Data storage type
VXA
Compression ratio *
2:1
Form factor
5.25" Half-height
Storage
Native capacity *
160 GB
Compressed capacity *
320 GB
Storage
Media types supported
VXA
Data transmission
Sustained data transfer rate (compressed)
24 MB/s
Sustained data transfer rate (native)
12 MB/s
Weight & dimensions
Weight
1 kg
Other features
Dimensions (WxDxH)
146 x 203 x 42 mm
Country Distributor
United Kingdom 1 distributor(s)