location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

i-mate SP5 Smartphone 5.59 cm (2.2") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-mate Check ‘i-mate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP5 Smartphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HBL003-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘i-mate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-mate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points i-mate SP5 Smartphone 5.59 cm (2.2") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - MiniSD
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion)
Long product name i-mate SP5 Smartphone 5.59 cm (2.2") Black :
The long product name of i-mate SP5 Smartphone 5.59 cm (2.2") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP5 Smartphone
More>>>
Short summary description i-mate SP5 Smartphone 5.59 cm (2.2") Black:
This short summary of the i-mate SP5 Smartphone 5.59 cm (2.2") Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-mate SP5 Smartphone, 5.59 cm (2.2"), 240 x 320 pixels, Black

Long summary description i-mate SP5 Smartphone 5.59 cm (2.2") Black:
This is an auto-generated long summary of i-mate SP5 Smartphone 5.59 cm (2.2") Black based on the first three specs of the first five spec groups.

i-mate SP5 Smartphone. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Product colour: Black. Weight: 106 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 08:50:26
Uk has collected 5 expert reviews for i-mate SP5 Smartphone 5.59 cm (2.2") Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
geekzone.co.nz
Updated:
2013-11-09 08:50:26
Leeann McCallum They say first impressions count, and this is definitely the case with i-Mate’s SP5. It is sexy, stylish and dressed to impress. It exudes quiet confidence, stability and reliability… even before it’s turned on. The i-M...
0%
zdnet.co.uk
Updated:
2013-11-09 08:50:26
The SP5 from i-mate is among the first Windows Mobile 5 smartphones to reach the market. As well as quad-band GSM/GPRS and Bluetooth connectivity, it also features integrated Wi-Fi.
82%
LordPercy.com
Updated:
2013-11-09 08:50:26
iMate have a reputation for walking the tightrope of innovation with their Smartphones. We test their latest the SP5 to see if its toppled over into the safety net of obscurity or if its balancing atop the Smartphone pile.
0%