ASUS logo

ASUS W2JC-U005P Notebook Intel® Core™ Duo 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94008
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS W2JC-U005P Notebook Intel® Core™ Duo 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:

ASUS W2JC-U005P Notebook, Intel® Core™ Duo, 2.16 GHz, 43.2 cm (17"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description ASUS W2JC-U005P Notebook Intel® Core™ Duo 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:

ASUS W2JC-U005P Notebook. Processor family: Intel® Core™ Duo, Processor frequency: 2.16 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 3.3 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.