NETGEAR logo

NETGEAR ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports

Data-sheet quality:
created/standardized by Icecat
Product views:
107338
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports:

FS728TS - ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports

NETGEAR ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports:

More Flexible, More Powerful Smart Switching!
NETGEAR expands its line of award-winning ProSafe Smart Switches with a suite of 10/100 Stackable Smart Switches. The ProSafe Stackable Smart Switches adds the flexibility of economical, modular growth paired with a more robust management feature set and still gives you the ease of use and affordability you expect from ProSafe Smart Switches. With options of 24 or 48 10/100 ports, both of the Stackable Smart Switches offer 4 Gigabit Ethernet ports for high speed connectivity. Two of the Gigabit Ethernet ports offer the option of fiber connectivity via Small Form-factor Pluggable (SFP) GBIC** slots for long distance links. NETGEAR's ProSafe FS728TS and FS752TS deliver performance and scalability through a 4Gbps, dual-ring, resilient stacking architecture with the ability to mix and match to stack up to six units or 192 10/100 ports—and manage them all at a single IP address! The non-blocking design of the switches deliver simultaneous, full wire-speed, low-latency throughput to all ports. Shipped ready to go straight out of the box, they deliver switching that's easy to set up, stack-up and use.
The popular intuitive, Web-browser interface offers the Smart Switch management, making it a snap to monitor stack performance, configure ports, even set up port trunks, VLANs, and traffic prioritization. In addition, the ProSafe Stackable Smart Switches expand on the current ProSafe Smart Switch feature set by adding 801.x security, SNMP v2c and v3 support, logging, rate limiting and Layer 3 prioritization. NETGEAR’s ProSafe Stackable Smart Switches are value-packed switches targeted at the demands of growing businesses for a network infrastructure solution that delivers performance, scalability, ease-of-use, and affordability.

Flexible
Grow your network as you grow your business, adding switches to the stack as you need them. Mix and match 24 or 48 port switches for up to 192 ports controlled at a single point. Two SFP GBIC fiber slots provide optional fiber connectivity for greater distance. Use either copper or fiber connections to connect up your stack

Powerful
In addition to stacking capability and popular key management features, these third generation Smart Switches offer more control such as 802.1x for security, layer 3 traffic prioritization, SNMP v2c and v3, and rate limiting.

Right Sized
Ideal for growing businesses who want the benefits of management without the cost and complexity of a managed network. Stack them right out of the box without management configuration!

Well Designed
LEDs located on the front panel make switch status easy to observe and troubleshooting easy to accomplish. Made to last, these durable switches are housed in a 17-inch metal box and comes with a rack mounting kit.

**Use with NETGEAR ProSafe AGM731F 1000BASE-SX SFP GBIC module, ProSafeAGM732F 1000BASE-LX SFP GBIC module or ProSafe AGM733 1000BASE-ZX SFP GBIC.

Short summary description NETGEAR ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports:

NETGEAR ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports, 1000BASE-T, 100BASE-TX, 10BASE-T, 12.8 Gbit/s, 1 Gbit/s, Ethernet, Fast Ethernet, Gigabit Ethernet, CE mark, commercial; CUL 60950 (Listed)/ EN60950 (Low Voltage Directive), 100000 h

Long summary description NETGEAR ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports:

NETGEAR ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports. Basic switching RJ-45 Ethernet ports quantity: 28. Switching capacity: 12.8 Gbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.