location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17M0003
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 14 ppm
  • - Colour copying Colour scanning
  • - 4.5 kg
Long product name Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm :
The long product name of Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark X1150
More>>>
Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm:
The official description of Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining a printer, scanner and copier all in one, the X1150 saves space without compromising on quality. It’s the perfect desktop solution for all your office print, scan and copy requirements. It offers all round high quality and fast speeds, with a stylish silver and grey finish ensuring it won’t look out of place in any home.

Up to 4800x1200 dpi resolution for true Photo Quality
Up to 48bit and 600x1200 dpi scanner for precise copy & scan results
PC connected colour copy

Short summary description Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm:
This short summary of the Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X1150, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm:
This is an auto-generated long summary of Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm based on the first three specs of the first five spec groups.

Lexmark X1150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
1 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
2000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Design
Market positioning *
Home & office
Weight & dimensions
Weight
4.5 kg
Other features
Dimensions (WxDxH)
163 x 445 x 308 mm
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
240 x 558 x 411 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:45:26
Uk has collected 1 expert review for Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-10-03 22:45:26
Slow, but great value and output quality.
0%
Country Distributor
United Kingdom 1 distributor(s)