location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC40 4.29 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1183B007 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DC40 4.29 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.29 MP CCD 25.4 / 2.8 mm (1 / 2.8")
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 6.86 cm (2.7")
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon DC40 4.29 MP CCD :
The long product name of Canon DC40 4.29 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC40
More>>>
Canon DC40 4.29 MP CCD:
The official description of Canon DC40 4.29 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ergonomic, perpetual curve of Canon's most powerful DVD video camera combines 4.29 Megapixel imaging, for video and still still capture, with true widescreen shooting, DIGIC DV and a 10x optical zoom.


Features
- 4.29 Megapixel DVD (-R/-RW) camcorder for video and stills
- Ergonomic, perpetual curve design
- True widescreen, with wide LCD and colour viewfinder
- 10x optical zoom
- DIGIC DV
- Hi-Speed USB
- Built-in flash
- Super Night Mode LED
- Direct printing
- Software supplied

The ergonomic, perpetual curve 4.29 Megapixel DVD camcorder for true 16:9 widescreen.

4.29 Megapixels
Recording high resolution widescreen video straight to DVD (-R/-RW), the powerful 4.29 Megapixel DC40 has capturesa true 16:9 CCDimages. Digital photographs are captured to Mini SD, an ultra-compact high capacity memory card.

Perpetual curve
The DC40 doesn't just have the power, it also has the looks. A new concept in camcorder design, the camcorder is ergonomically moulded along a continuous and flowing perpetual curve. The result is an easy to use, elegant device, combining good looks with effortless handheld shooting and intuitive operation of all key controls.

True widescreen
The DC40 is geared for widescreen shooting. With a colour viewfinder and a wide 2.7" LCD screen, footage is monitored exactly as it will appear on a widescreen TV. While the LCD's level marker helps to keep the horizon line correctly positioned, switching between 16:9 and standard 4:3 shooting requires just the push of a single button.

10x optical zoom
Thanks to a precision engineered 10x optical zoom lens, the DC40 gets the most out of its high resolution 4.29 Megapixel CCD. Electronic Image Stabilization (EIS) ensures that footage is free of vibrations, while variable zoom speeds give even greater control.

Real colours with DIGIC DV
Canon's DIGIC DV processor delivers vibrant and realistic colours for video and stills. By providing separate processing paths, colours are optimised for each, resulting in great looking photos on paper as well as eye-catching movies up on the screen.

Hi-Speed USB
With a Hi-Speed USB connection, it's quick and easy to transfer video and still images to a computer for editing and sharing with friends.

Built-in flash
Storing high resolution digital photographs to Mini SD card, the DC40 is a fully-featured digital camera with built-in flash for stillsphotos.

Super Night Mode LED
Shooting In in Super Night Mode, the camcorder uses a white LED for low-light shooting - even the darkest conditions won't stop you from making great looking movies.

Direct printing
A one-push Print/Share button makes it easy to get digital photos onto paper when the camcorder is connected to a PictBridge compatible printer.

Software supplied
The DC40 is supplied with powerful software for managing still images and video footage, including Canon's ZoomBrowser (Windows) and ImageBrowser (Macintosh).

Short summary description Canon DC40 4.29 MP CCD:
This short summary of the Canon DC40 4.29 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DC40, 4.29 MP, CCD, 25.4 / 2.8 mm (1 / 2.8"), 6.86 cm (2.7"), LCD, 480 g

Long summary description Canon DC40 4.29 MP CCD:
This is an auto-generated long summary of Canon DC40 4.29 MP CCD based on the first three specs of the first five spec groups.

Canon DC40. Total megapixels: 4.29 MP, Sensor type: CCD, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 44.5 - 445 mm. Compatible memory cards: MiniSD. Camera shutter speed: 1/2000 ~ 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
4.29 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 2.8 mm (1 / 2.8")
Lens system
Focal length range
44.5 - 445 mm
Optical zoom *
10x
Filter size
3.7 cm
Digital zoom *
200x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MiniSD
Shutter
Camera shutter speed
1/2000 ~ 1/6 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
123000
Camera
Minimum illumination
0.6 lx
Camera
Photo effects
Art, Mirror, Mosaic, Sepia
Ports & interfaces
PictBridge *
Yes
DV port
No
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-208
Weight & dimensions
Width
60 mm
Depth
126 mm
Height
87 mm
Weight *
480 g
Other features
Expansion slots
miniSD
I/O ports
USB AV
Resolution
640 x 480 pixels
Lens system
200x/40x, Wide Attachment
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:15:16
Uk has collected 12 expert reviews for Canon DC40 4.29 MP CCD and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:33:02
Canons DC40 is the companys top of the range DVD camcorder. As such it offers a good range of features and decent quality video to boot. The let downs come in the form of occasionally blurry stills, the lack of a microphone jack and a tendency to over-exp...
Good Crisp images, better than most DVD camcorders, good stills...
Bad Over-exposed images, poor battery life The Final Word The DC40 is an excellent DVD video camera.
Bottom line The DC40 is an excellent DVD video camera.
80%
gadgetguy.com.au
Updated:
2011-11-04 06:33:10
As with the Canon DC10 reviewed last year, the DC40 is ergonomically very good. The circular DVD imposes a naturally comfortable shape to the camera and most of the controls fall easily beneath your thumb or fingers. It?s wise to ensure the hand grip s...
Good Ergonomics, excellent range of presets and exposure options, manual focus, aperture, white balance. High quality Canon lens with large 4 megapixel image sensor.
Bad Lens not wide enough for normal use, movement artefacts especially when edited and recompressed, extremely slow MPEG2 encoding.
Bottom line As with the Canon DC10 reviewed last year, the DC40 is ergonomically very good. The circular DVD imposes a naturally comfortable shape to the camera and most of the controls fall easily beneath your thumb or fingers. It?s wise to ensure the hand grip s...
80%
smartcomputing.com
Updated:
2011-09-25 21:15:16
Take Your Show On The Road Meet Canon’s DVD Camcorder A camera is only as good as its cameraman. In the right hands, a camcorder can record your family history so that future generations will enjoy important things: a birthday, a wedding, a new baby...
0%
pcmag.com
Updated:
2011-09-25 21:15:16
The hybrid market is set to take off, and Im not talking about cars. Cameras such as the Casio Exilim EX-P505 and the Sony Cyber-shot M1 and M2 take okay video, but they are not spectacular. Now, the Canon DC40 ($899 list) steps up to the plate as o...
Good Very good video quality. Decent 4-megapixel stills. Variety of special modes and features for both stills and video.
Bad Significant shutter lag in auto mode. Video has a slight color cast. Reviewing still images is slow.
Bottom line Although performance needs to improve, the Canon DC40 is one of the first miniDVD camcorders to let you shoot decent stills...
80%
camcorderinfo.com
Updated:
2011-09-25 21:15:16
The DC40 also offers shutter speed control in a Shutter Priority mode. This allows you to shift the shutter speed while the camcorder automatically adjusts the other exposure controls. At 1/30th of a second, the image was much brighter. While this sett...
80%
Country Distributor
Nederland 1 distributor(s)