location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB32DP24K60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030878487 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:18:27
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com USB32DP24K60 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB32DP24K60 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CREATE A DUAL MONITOR WORKSTATION: Use this USB 3.2 5Gbps to Dual DisplayPort converter to connect your Windows or Mac laptop / desktop to two monitors, TVs or projectors using an available USB-A port; USB-powered, requiring no external power
  • - 4K RESOLUTIONS: With support for resolutions up to 4K 60Hz and widescreen capabilities this USB 3.2 external video & graphics card delivers a full UHD experience, ensuring astonishing picture quality; Enable extended display on Apple M1/M2/M3 MacBooks
  • - MULTI-USE FUNCTIONALITY: Use this IT-grade USB 3.2 Gen2 5Gbps display adapter to either extend or mirror your main laptop or desktop display onto two additional displays; Combine with USB31CAADP (sold separately) to connect to a USB-C host device
  • - NOTE: This adapter will not work with macOS version 10.13.4 to 10.13.6; We recommend users to update to 10.14 or later to ensure compatibility with DisplayLink; Driver required for macOS and Windows; Auto-driver install with ChromeOS
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this USB adapter is backed for 2-years, including free lifetime 24/5 multi-lingual technical assistance
Long product name StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz :
The long product name of StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 to Dual DisplayPort Adapter 4K 60Hz, DisplayLink Certified, Video Converter with External Graphics Card - Mac & PC (USB32DP24K60)
More>>>
StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz:
The official description of StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Mac & Windows®This USB to dual DisplayPort adapter lets you add two 4K 60Hz DisplayPort monitors to your Windows® or Mac computer.Create a dual-4K 60Hz workstationThe adapter lets you use a single USB 3.0 port on your laptop to output dual 4K resolution at 60Hz to two independent displays. Simply plug the adapter into a USB 3.0 (5Gbps) port on your Windows or Mac system and connect your DisplayPort monitors to the adapter.The adapter lets you enjoy the picture quality of Ultra HD video across multiple screens, even if your system doesn't natively support 4K video output.Maximize your screen real estateWith two UHD 4K displays, you can work more efficiently and accomplish more in the same amount of time. With each display delivering 4K performance, you can have four times the screen space compared to 1080p.With multiple displays, you can output different content on each display at resolutions of up to 4096 x 2160p (60Hz). The dual DisplayPort adapter is ideal for business applications such as spreadsheets, word processors and web browsers. You can multitask and preview different data points across each display. For instance, you can calculate data on one display, write a report on the second display, and browse the internet on your laptops display.The USB32DP24K60 is backed by a StarTech.com 2-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz:
This short summary of the StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, DisplayPort output, 4096 x 2160 pixels

Long summary description StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz:
This is an auto-generated long summary of StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz based on the first three specs of the first five spec groups.

StarTech.com USB 3.0 to Dual DisplayPort Adapter - 4K 60Hz. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product colour: Black, Housing material: Plastic. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave,..., Linux operating systems supported: Ubuntu 14.04, Ubuntu 16.04, Yes. Width: 142 mm, Depth: 175 mm, Height: 30 mm. Package width: 45 mm, Package depth: 175 mm, Package height: 134 mm

Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
No
DisplayPort output *
Yes
Number of displays supported *
2
Internal memory
2048 MB
Maximum resolution
4096 x 2160 pixels
Refresh rate at maximum resolution
60 Hz
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768, 1280 x 800, 1366 x 768, 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1152, 3840 x 2160, 4096 x 2160
Audio output channels
2.0 channels
Chipset
DisplayLink - DL-6950
USB pass-through
No
Certification
CE, FCC, REACH
Design
Product colour
Black
Housing material
Plastic
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Linux operating systems supported
Ubuntu 14.04, Ubuntu 16.04, Yes
System requirements
Other operating systems supported
ChromeOS
Minimum processor speed
2.4 GHz
Minimum RAM
4 GB
Weight & dimensions
Width
142 mm
Depth
175 mm
Height
30 mm
Weight
155 g
USB cable length
0.3 m
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Packaging data
Package width
45 mm
Package depth
175 mm
Package height
134 mm
Package weight
72 g
Packaging content
Quick installation guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
40 pc(s)
Master (outer) case width
330 mm
Master (outer) case length
358 mm
Master (outer) case height
310 mm
Harmonized System (HS) code
84733020
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)