location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE819T AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE819T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE819T show
Show alternative article codes used in the online market place
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:12:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE819T user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE819T AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low latency < 1ms
  • - Uncompressed full HD 1080p video transmission
  • - Wireless extend or mirror the computer or laptop
  • - Extends signals up to 10 m*
  • - Up to 4 Wireless HDMI Transmitters can be paired to one Receiver
  • - Plug-and-play — No software installation required
  • - *Note: For optimal video quality, the transmission distance shall not exceed 7 m. The true effective transmission distance may vary depending on the installation site; solid obstacles such as steel, concrete, and brick may affect transmission quality and shorten its effective distance.
Long product name ATEN VE819T AV extender AV transmitter Black :
The long product name of ATEN VE819T AV extender AV transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Dongle Wireless Transmitter (1080p@10m)
More>>>
ATEN VE819T AV extender AV transmitter Black:
The official description of ATEN VE819T AV extender AV transmitter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE819T HDMI Dongle Wireless Transmitter is an ideal choice for meeting rooms and home theater systems. It sends uncompressed Full HD 1080p signal from your HDMI devices such as laptops, computers and set top boxes. Up to four Wireless HDMI Transmitters can be paired to the Receiver, boosting the number of total transmitters per receiver to a maximum of 4.

For utility flexibility, the VE819T is designed to simply plug and play, no drivers or software are required.

Short summary description ATEN VE819T AV extender AV transmitter Black:
This short summary of the ATEN VE819T AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE819T, AV transmitter, 10 m, Wireless, 3D, Black, HDCP

Long summary description ATEN VE819T AV extender AV transmitter Black:
This is an auto-generated long summary of ATEN VE819T AV extender AV transmitter Black based on the first three specs of the first five spec groups.

ATEN VE819T. Type: AV transmitter, Maximum transfer distance: 10 m, Supported video modes: 1080p. Connectivity technology: Wireless, USB connector type: Mini-USB. Operating voltage: 5 V. Width: 30 mm, Depth: 70.3 mm, Height: 17.5 mm. Cables included: Mini-USB

Features
Type *
AV transmitter
Maximum transfer distance
10 m
Supported video modes
1080p
Bandwidth
6.75 Gbit/s
Bandwidth
225 MHz
HDCP
Yes
Material
Plastic
3D
Yes
Plug and Play
Yes
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wireless
HDMI in
1
USB ports quantity
1
USB version
2.0
USB connector type
Mini-USB
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
30 mm
Depth
70.3 mm
Height
17.5 mm
Weight
30 g
Packaging content
AC adapter included
Yes
Cables included
Mini-USB
Manual
Yes
Technical details
Connector type
HDMI A, Mini USB
Wireless connection
Yes
Brand Image Product code Product Stock Price from
ATEN VE819 AV extender AV transmitter & receiver Black ATEN VE819 AV extender AV transmitter & receiver Black
(show image)
VE819 VE819 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE849T Multicast HDMI Wireless Transmitter (1080p@30m) ATEN VE849T Multicast HDMI Wireless Transmitter (1080p@30m)
(show image)
VE849T VE849T Multicast HDMI Wireless Transmitter (1080p@30m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE849R AV extender AV receiver Black ATEN VE849R AV extender AV receiver Black
(show image)
VE849R VE849R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE829 AV extender AV transmitter & receiver Black ATEN VE829 AV extender AV transmitter & receiver Black
(show image)
VE829 VE829 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)