Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Material: Aluminium, Composite, Rubber
- - Product colour: Black
- - Maximum weight capacity: 2.26 kg
- - 544 g
Long product name RAM Mounts Track Ball Marine Electronic Mount
:
RAM Track Ball Marine Electronic Mount
The long product name of RAM Mounts Track Ball Marine Electronic Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RAM Track Ball Marine Electronic Mount
More>>>
Short summary description RAM Mounts Track Ball Marine Electronic Mount:
This short summary of the RAM Mounts Track Ball Marine Electronic Mount data-sheet is auto-generated and uses the product title and the first six key specs.
RAM Mounts Track Ball Marine Electronic Mount, 2.26 kg, Aluminium, Composite, Rubber, Black
Long summary description RAM Mounts Track Ball Marine Electronic Mount:
This is an auto-generated long summary of RAM Mounts Track Ball Marine Electronic Mount based on the first three specs of the first five spec groups.
RAM Mounts Track Ball Marine Electronic Mount. Maximum weight capacity: 2.26 kg, Material: Aluminium, Composite, Rubber, Product colour: Black