location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCT011EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCT011EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442982408
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.6 cm (15.6") Black
  • - Nylon
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 2 kg
Warranty: Lifetime
Long product name Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black :
The long product name of Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trademark400 15.6" Topload Black
More>>>
Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black:
The official description of Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Trademark Toploading 400 Edition Notebook Case is constructed with 840D nylon for maximum durability. This case is designed to fit 15" - 15.6” notebook screens. A padded honeycomb protection system and locking zippers provide maximum protection for your notebook. The case also contains a second section for a portable printer or additional notebook. The zip-down workstation is fully equipped with a business card holder, pen loops, media storage, 5 scratch resistant CD/DVD sleeves, key clip, a hidden zippered mobile phone case and locking zippers for additional security. A large file section is included with two dividers and a back slip pocket to accommodate your storage needs. This notebook case also includes dual semi-structured handles for maximum distribution of case weight, a comfortable ergonomic shoulder strap and a trolley strap to transport the case on rolling luggage.

- Capacity – Interior notebook compartment designed to fit notebooks with 15" - 15.6” screens
- Second Storage Compartment - Additional section for a portable printer or second notebook
- Protection – Notebook section includes a padded honeycomb protection system for maximum notebook protection. Contains additional padded sleeve for a portable printer or notebook storage and locking zippers for added security
- Organization – Toploading notebook case contains zip-down workstation with business card holder, 3 pen loops, key clip, multiple accessory pockets, 5 scratch resistant CD/DVD sleeves, hidden zippered mobile phone pocket, file section with two dividers and a back slip pocket for additional storage
- Easy Transport – Equipped with dual semi-structured handles for maximum distribution of case weight, a comfortable ergonomic shoulder strap and trolley strap to transport on a rolling case

Short summary description Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black:
This short summary of the Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TCT011EU, Messenger case, 39.6 cm (15.6"), Shoulder strap, 2 kg

Long summary description Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black:
This is an auto-generated long summary of Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black based on the first three specs of the first five spec groups.

Targus TCT011EU. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 2 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Messenger case
Material *
Nylon
Product main colour *
Black
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
440 mm
Depth
160 mm
Height
440 mm
Weight
2 kg
Notebook compartment dimensions (W x D x H)
375 x 43 x 300 mm
Other features
Minimum screen size
38.1 cm (15")
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:30
Uk has collected 2 expert reviews for Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
laptoplifestyle.net
Updated:
2011-10-04 09:12:27
I have used and abused quite a few laptop cases in my day. One thing I have always struggled to find was a professional looking bag that is functional yet was still big enough to suit my travelling needs. It has always been that either the bags are to...
0%
futurelooks.com
Updated:
2011-10-04 09:12:30
I have reviewed a lot of laptop cases in my day, but have struggled to find a professional looking bag that is functional enough to suit my traveling needs. Either the bags are huge and you end up having disorganized chaos at the end of the trip, or t...
Good The organizational compartments go above and beyond what you see in the typical laptop bag out on the market. Different compartments can be for different purposes giving you an organized office on the go, The built in filing system was definitely an adde...
Bad With all the compartments and extra storage capacity, it is easy to overload the bag making it an unsafe weight for shoulder carrying, A set of wheels, would have truly made this bag my perfect travel companion.
Bottom line For the casual lap top user, or someone who is simply looking to transport their laptop from point A or Point B, it may be a little much. But for someone like my self who is always a traveling office on the go, it really is a necessity. Retailing at...
90%
Brand Image Product code Product Stock Price from
Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black
(show image)
TCT009EU TCT009EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case
(show image)
TSR001EU 15.4" Urban Travel Roller 0.00
(excl. VAT)
0 (incl. VAT)
Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black
(show image)
TCT010EU 15.4" Trademark Toploading 300 Edition Notebook Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)