location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCT009EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCT009EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442982200
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 12:21:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black
  • - Nylon
  • - Shoulder strap
  • - 1.5 kg
Long product name Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black :
The long product name of Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 - 15.6" / 38.1 - 39.6cm Trademark Top Loading 200
More>>>
Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black:
The official description of Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Trademark Toploading 200 Edition Notebook case is constructed with durable 840D nylon exterior to avoid wear and tear while on the road. This case is designed to fit 15" - 15.6” notebook screens. A padded honeycomb protection system provides protection for your notebook while the locking zippers ensure maximum security. The hidden mobile phone pocket is easy to access yet well disguised to protect your phone. The zip-down workstation is fully equipped with a business card holder, pen loops, media storage, airline ticket holder and multiple accessory compartments for added convenience. This notebook case is equipped with dual semi structured handles for maximum distribution of case weight, a comfortable ergonomic shoulder strap and a trolley strap to transport the case on rolling luggage.

Short summary description Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black:
This short summary of the Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TCT009EU, Briefcase, 39.6 cm (15.6"), Shoulder strap, 1.5 kg

Long summary description Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

Targus TCT009EU. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 1.5 kg

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Shoulder strap
Yes
Weight & dimensions
Width
410 mm
Weight & dimensions
Depth
80 mm
Height
410 mm
Weight
1.5 kg
Notebook compartment dimensions (W x D x H)
375 x 43 x 300 mm
Other features
Minimum screen size
38.1 cm (15")
Brand Image Product code Product Stock Price from
Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black
(show image)
TCT011EU TCT011EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case
(show image)
TSR001EU 15.4" Urban Travel Roller 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)