location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Urban Travel Roller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSR001EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trolley case 39.1 cm (15.4")
  • - Nylon
  • - 3.9 kg
Warranty: Limited Lifetime
Long product name Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case :
The long product name of Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4" Urban Travel Roller
More>>>
Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case:
The official description of Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Urban Travel Roller in fashionable black with orange highlights is a great all-in-one stylish travel case designed to fit notebooks with up to 15.4" screens. A separate padded easy-access notebook compartment in the main storage area ensures ultimate laptop protection. The spacious inner compartment easily accommodates clothing and overnight accessories. Front zippered pockets include custom compartments for personal items like your mobile phone, ID, files and electronic devices. Dual-side pockets are also included. The telescoping handle and recessed in-line skates offer a smooth and comfortable ride. Say goodbye to cumbersome travel and hello to your destination. The Urban Travel Roller just made traveling that much easier.

Capacity
Interior padded notebook compartment designed to fit notebooks with screen sizes up to 15.4".

Convenience
All-in-one travel case separately stores your notebook and supplies along with clothing and overnight accessories.

Functionality
Locking zipper pulls on main compartment, additional pockets for travel accessories.

Easy Transport
Telescoping locking handle, easy grip top handle and recessed in-line skate wheels.

Organization
Front load zipper pockets for your mobile phone, ID holder, key clip, and dual side pockets.

Quality Materials
Lightweight design in rugged nylon.

Short summary description Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case:
This short summary of the Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 15.4" Urban Travel Roller, Trolley case, 39.1 cm (15.4"), 3.9 kg

Long summary description Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case:
This is an auto-generated long summary of Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case based on the first three specs of the first five spec groups.

Targus 15.4" Urban Travel Roller. Case type: Trolley case, Maximum screen size: 39.1 cm (15.4"). Weight: 3.9 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Trolley case
Features
Material *
Nylon
Weight & dimensions
Weight
3.9 kg
Brand Image Product code Product Stock Price from
Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black
(show image)
TCT011EU TCT011EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus 15.4" Urban Messenger 39.1 cm (15.4") Targus 15.4" Urban Messenger 39.1 cm (15.4")
(show image)
TSM005EU 15.4" Urban Messenger 0.00
(excl. VAT)
0 (incl. VAT)
Targus 15.4" Trademark Backpack 39.1 cm (15.4") Backpack case Black Targus 15.4" Trademark Backpack 39.1 cm (15.4") Backpack case Black
(show image)
TCB002EU 15.4" Trademark Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black Targus TCT009EU laptop case 39.6 cm (15.6") Briefcase Black
(show image)
TCT009EU TCT009EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus TCR001EU laptop case 39.6 cm (15.6") Trolley case Black Targus TCR001EU laptop case 39.6 cm (15.6") Trolley case Black
(show image)
TCR001EU TCR001EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black
(show image)
TCM005EU 15.4" Trademark Messenger Case 0.00
(excl. VAT)
0 (incl. VAT)
Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case
(show image)
TSB013EU 15.4" Urban Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black
(show image)
TCT010EU 15.4" Trademark Toploading 300 Edition Notebook Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)