location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Trademark Messenger Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCM005EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black :
The long product name of Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4" Trademark Messenger Case
More>>>
Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black:
The official description of Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Trademark Messenger is made of a durable 840D nylon exterior to withstand the wear and tear of traveling. This messenger bag is designed to fit up to 15.4" notebooks and contains a removable/adjustable padded shoulder strap and trolley strap so you can easily carry the case or attach it to your luggage. Large accessory pockets are perfect for storing office supplies. The notebook section also includes a separate area for file storage. The ID holder, pen loops, key clip and large media compartments add to the ease of accessing your belongings while on the road. The Trademark messenger is equipped with a zip-down workstation which expands for easy access and a padded notebook sleeve with elastic security strap for added protection.

Features:
Capacity - Supports up to 15.4" notebooks
Organization - Equipped with a zip-down workstation compartment, business card holder, 3 pen loops, key clip, multiple accessory pockets, a padded protective notebook sleeve with an elastic security strap and back slip pocket for additional paperwork
Ergonomics – Removable/adjustable padded shoulder strap, cushioned single handle for easy carrying, trolley strap

Short summary description Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black:
This short summary of the Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 15.4" Trademark Messenger Case, 39.1 cm (15.4")

Long summary description Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black:
This is an auto-generated long summary of Targus 15.4" Trademark Messenger Case 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Targus 15.4" Trademark Messenger Case. Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Nylon
Features
Product main colour *
Black
Other features
Dimensions (WxDxH)
431.25 x 350 x 94 mm
Brand Image Product code Product Stock Price from
Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case
(show image)
TSR001EU 15.4" Urban Travel Roller 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)