Targus logo

Targus Free.Spirit Vertical Messenger Notebook Case 39.1 cm (15.4")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67203
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
Lifetime
Long product name Targus Free.Spirit Vertical Messenger Notebook Case 39.1 cm (15.4"):

for notebooks with screens > 15.4”, Nylon

Targus Free.Spirit Vertical Messenger Notebook Case 39.1 cm (15.4"):

The new range of Free.Spirt Vertical Messenger cases
are designed for the young and young at heart. An
innovative design and blue and grey colour combination
and still maintaining the standard notebook protection
offer by Targus. The case is designed to carry notebooks
with screens up to 15.4” The case features an external
pocket for easy access to every day items plus a inbuilt
pocket for your mp3 player with headphones port
allowing you to listen to music on the move. The
workstation includes an accessory pocket, removable
accessory pouch pen holder and a removable mobile
phone holder for organization of all your accessories. The
rear of the case features an expandable file section
giving plenty of room for all your papers and files you
need for the office, school or university. A removable
shoulder strap and grab handle offer maximum comfort
making this a case for your everyday day needs.

Features :

- Capacity – Padded notebook computer compartment for machines up to 15.4"
- Design – Stylish Messenger Design in a striking colour combination and vertical direction to appeal to the young
and young at heart.
- Organisation – An external pocket for easy access to every day items plus an inbuilt pocket for your mp3 player
with headphone port. The workstation includes an accessory pocket, removable accessory pouch, pen holder and a
removable mobile phone holder for organization of all your mobile accessories
- Extra Storage – An expandable file section giving plenty of room for all your papers and files you need for the
office, school or university.

Short summary description Targus Free.Spirit Vertical Messenger Notebook Case 39.1 cm (15.4"):

Targus Free.Spirit Vertical Messenger Notebook Case, 39.1 cm (15.4"), 1.1 g

Long summary description Targus Free.Spirit Vertical Messenger Notebook Case 39.1 cm (15.4"):

Targus Free.Spirit Vertical Messenger Notebook Case. Maximum screen size: 39.1 cm (15.4"). Weight: 1.1 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.