location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Urban Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB013EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case :
The long product name of Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4" Urban Backpack
More>>>
Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case:
The official description of Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Urban Backpack in fashionable black with orange highlights is designed to fit notebooks with up to 15.4" screens. Designed for digital device safety, the case comes equipped with custom dual-side pockets for your iPod® or MP3 Player and a mobile phone. Also included are pen/pencil holders, ID holder, key clip, removable padded slip case, headphone port, 6-slot CD/DVD sleeve and many pockets for notebook cables and accessories. The ergonomically designed shoulder strap, chest and waist strap ensures maximum comfort while on the go. The lightweight design is constructed with scratch-resistant lining and a rugged weather-resistant bottom. Fashionable, functional and fun, this backpack is a perfect match for busy professionals with many electronics.

Capacity
Padded notebook compartment designed to fit notebooks with up to 15.4" screens.

Convenience
Top-loading notebook compartment makes it easy to get in and out of the notebook section.

Functionality
Equipped with a removable slip case; dual side zipper pockets for an iPod or MP3 Player and mobile phone and easy-grip zipper pulls.

Organization
Complete with a removable 6-slot CD/DVD holder, headphone port, pen/pencil holder, ID holder, key clip and multiple organizer pockets and internal mesh pockets for notebook cables and accessories.

Comfort
Ergonomically designed carry handle; chest and waist strap with ultra padded ergonomic mesh back and adjustable yoke strap support system.

Quality Materials
Lightweight design in rugged 840D ballistic with nylon, scratch-resistant lining and a rugged weather-resistant bottom.

Short summary description Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case:
This short summary of the Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 15.4" Urban Backpack, Backpack case, 39.1 cm (15.4")

Long summary description Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case:
This is an auto-generated long summary of Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case based on the first three specs of the first five spec groups.

Targus 15.4" Urban Backpack. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Features
Case type *
Backpack case
Material *
Nylon
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:05
Uk has collected 1 expert review for Targus 15.4" Urban Backpack 39.1 cm (15.4") Backpack case but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumerelectronicsnet.com
Updated:
2011-10-04 09:12:05
Packing for a trip shouldnt be taken lightly(excuse the pun). A successful packing experience can be just as important to your vacation as the vacation itself. If you dont pack right, youre gonna have crummy flight. Believe me, I know. On a trip to...
0%
Brand Image Product code Product Stock Price from
Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case
(show image)
TSR001EU 15.4" Urban Travel Roller 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)