location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Trademark Toploading 300 Edition Notebook Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCT010EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.1 cm (15.4") Black
  • - Nylon
  • - 1.36 kg
Warranty: Limited Lifetime
Long product name Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black :
The long product name of Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4" Trademark Toploading 300 Edition Notebook Case
More>>>
Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black:
The official description of Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Trademark Toploading 300 Edition Notebook Case is constructed with 840D nylon for maximum durability. This case is designed to fit up to 15.4" notebook screens. A padded honeycomb protection system and locking zippers provide maximum protection for your notebook. The honeycomb frame gives 2x the protection of standard foam offering lightweight strength and durability. The zip-down workstation is fully equipped with a business card holder, 3 pen loops, media storage, 5 scratch resistant CD/DVD sleeves, key clip and a hidden zippered mobile phone case. Take the office with you on the road! A large file section is included with two dividers and a back slip pocket to accommodate your storage needs. This notebook case is equipped with dual semi structured handles for maximum distribution of case weight, a comfortable ergonomic shoulder strap and a trolley strap to transport the case on rolling luggage.

Key features:
- Capacity - Interior notebook compartment designed to fit notebooks with up to 15.4" screens
- Protection - Notebook section includes a padded honeycomb protection system for maximum notebook protection. Case features locking zipper to secure your supplies
- Organization – Contains zip-down workstation with business card holder, 3 pen loops, key clip, multiple accessory compartments, 5 scratch resistant CD/DVD sleeves, hidden zippered mobile phone pocket, file section with two dividers and a back slip pocket for additional storage
- Easy Transport – Equipped with dual semi structured handles for maximum distribution of case weight, a comfortable ergonomic shoulder strap and trolley strap to transport on rolling luggage
- Quality Materials – Soft, no-scratch lining

Short summary description Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black:
This short summary of the Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 15.4" Trademark Toploading 300 Edition Notebook Case, 39.1 cm (15.4"), 1.36 kg

Long summary description Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black:
This is an auto-generated long summary of Targus 15.4" Trademark Toploading 300 Edition Notebook Case 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Targus 15.4" Trademark Toploading 300 Edition Notebook Case. Maximum screen size: 39.1 cm (15.4"). Weight: 1.36 kg

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Nylon
Features
Product main colour *
Black
Weight & dimensions
Weight
1.36 kg
Brand Image Product code Product Stock Price from
Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black Targus TCT011EU laptop case 39.6 cm (15.6") Messenger case Black
(show image)
TCT011EU TCT011EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case
(show image)
TSR001EU 15.4" Urban Travel Roller 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)