HP logo

HP mp3322 Digital Projector data projector

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
164793
Info modified on:
13 Jul 2023, 00:57:00
Warranty:
Service & support options: Free unlimited telephone support 24/7 for basic set up, installation, and troubleshooting in North America, Europe, and Asia PacificOne year limited
Long product name HP mp3322 Digital Projector data projector:

Impress your audience with the HP mp3300 Digital Projector series. This remarkably easy-to-use projector is the ideal mobile solution, delivering industry-leading performance and an attractive price/performance ratio.

HP mp3322 Digital Projector data projector:

Impress your audience with the HP mp3320 Digital Projector, providing superior brightness and resolution for high-quality images, plus an attractive price/performance ratio. Amaze your clients with 2400 ANSI (max) lumens*, image optimisation, true XGA resolution and a contrast ratio of 2000 to 1. With a full array of audio and video capabilities, this compact, lightweight projector fits in your briefcase or backpack for the ultimate in convenience.

Short summary description HP mp3322 Digital Projector data projector:

HP mp3322 Digital Projector

Long summary description HP mp3322 Digital Projector data projector:

HP mp3322 Digital Projector

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.