location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 4204vl network equipment chassis 3U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4204vl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8770A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780214026 show
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE 4204vl network equipment chassis 3U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3U
  • - 388.6 x 442 x 133.4 mm
  • - Number of power supply units: 1
  • - Grey
Warranty: Lifetime, advance replacement, next business day
Long product name HPE 4204vl network equipment chassis 3U Grey :
The long product name of HPE 4204vl network equipment chassis 3U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x open module slots, 1x RS-232C DB-9, max 96x 10/100 ports, 64x 10/100/1000 ports, 16x mini-GBICs, MPC8245, 38.4 Gbps, 24 Mpps, 630 W, 9.41 kg, Grey
More>>>
Short summary description HPE 4204vl network equipment chassis 3U Grey:
This short summary of the HPE 4204vl network equipment chassis 3U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 4204vl, 100 - 240V, 50/60Hz, 100 - 240 V, 50 - 60 Hz, 0 - 40 °C, 15 - 95%, 10/100/100/1000Base-T(X)

Long summary description HPE 4204vl network equipment chassis 3U Grey:
This is an auto-generated long summary of HPE 4204vl network equipment chassis 3U Grey based on the first three specs of the first five spec groups.

HPE 4204vl. Power requirements: 100 - 240V, 50/60Hz, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling technology: 10/100/100/1000Base-T(X). Width: 442 mm, Depth: 388.6 mm, Height: 133.4 mm