location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G Broadband Router with SRX400 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G Broadband Router with SRX400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54GX-FR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless-G Broadband Router with SRX400 wireless router :
The long product name of Linksys Wireless-G Broadband Router with SRX400 wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G Broadband Router with SRX400
More>>>
Linksys Wireless-G Broadband Router with SRX400 wireless router:
The official description of Linksys Wireless-G Broadband Router with SRX400 wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Internet-sharing Router, 4-port Switch, with a built in speed and range enhanced Wireless-G Access Point
- Shares a single Internet connection and other resources with Ethernet wired, Wireless-G, -B, and other SRX devices
- New SRX technology: the farther away, the more advantage -- up to 10 times faster than standard Wireless-G
- SRX also increases wireless range by up to 3 times and reduces dead spots in coverage area

The Wireless-G Broadband Router with SRX400 is really three devices in one box. First, there's the Wireless Access Point, which lets you connect to the network without wires. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.
The Access Point built into the Router combines smart antenna technology with standards-based Wireless-G (802.11g) networking. By overlaying the signals of two Wireless-G compatible radios, the "Multiple In, Multiple Out" (MIMO) technology effectively doubles the data rate. Unlike ordinary wireless networking technologies that are confused by signal reflections, MIMO actually uses these reflections to increase the range and reduce "dead spots" in the wireless coverage area. The robust signal travels farther, maintaining wireless connections up to 3 times farther than standard Wireless-G.

With SRX, the farther away you are, the more speed advantage you get, and SRX400 works great with standard Wireless-G and -B equipment, and other flavors of Linksys SRX. But when both ends of the wireless link are SRX400, the router can increase the throughput even more by using twice as much radio band, yielding speeds up to 10 times as fast as standard Wireless-G. But unlike other speed-enhanced technologies, SRX400 can dynamically enable this double-speed mode for SRX400 devices, while still connecting to non-SRX400 wireless devices at their respective fastest speeds. And SRX400 is a "good neighbor", always checking for other wireless devices in the area before gobbling up the radio band.

To help protect your data and privacy, the Router can encode all wireless transmissions with industrial-strength WPA encryption. It can serve as your network's DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

With the Linksys Wireless-G Broadband Router with SRX400 at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games at faster than 10/100 wired network speeds, without the hassle of stringing wires!

Short summary description Linksys Wireless-G Broadband Router with SRX400 wireless router:
This short summary of the Linksys Wireless-G Broadband Router with SRX400 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G Broadband Router with SRX400, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, TKIP, WEP, Ethernet, Fast Ethernet, Power, 0 - 40 °C

Long summary description Linksys Wireless-G Broadband Router with SRX400 wireless router:
This is an auto-generated long summary of Linksys Wireless-G Broadband Router with SRX400 wireless router based on the first three specs of the first five spec groups.

Linksys Wireless-G Broadband Router with SRX400. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: TKIP, WEP. Data link protocols: Ethernet, Fast Ethernet. LED indicators: Power

Wireless LAN features
Channels quantity
13 channels
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
VPN support
Yes
Security
Security algorithms
TKIP, WEP
Protocols
Data link protocols
Ethernet, Fast Ethernet
Design
LED indicators
Power
Packaging content
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 65 °C
Operating relative humidity (H-H)
15 - 95%
Operational conditions
Storage relative humidity (H-H)
5 - 80%
System requirements
Minimum processor
200 MHz
Minimum RAM
64 MB
Weight & dimensions
Weight
450 g
Other features
Compatible operating systems
Windows 2000/XP
Dimensions (WxDxH)
162 x 40 x 162 mm
I/O ports
1x 10/100 RJ-45 Port (WAN) 4x 10/100 RJ-45 Switched Ports (LAN)
Power requirements
External, 12V DC, 1.0A
Networking features
Wireless
Minimum system requirements
CD-ROM Internet Explorer 5.5/Netscape Navigator 6.1
Maximum data transfer rate
0.1 Gbit/s
Electromagnetic emissions
FCC, IC-03, CE
Data transfer rate
100 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:16:23
Uk has collected 10 expert reviews for Linksys Wireless-G Broadband Router with SRX400 wireless router and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-03 23:16:20
The Linksys WRT54GX is an impressive performer, but Belkins Wireless Pre-N Router delivers better value for money.
71%
practicallynetworked.com
Updated:
2011-10-03 23:16:16
SRX stands for Speed and Range eXpansion, and in the quest to achieve this, this product, model WRT54GX, utilizes MIMO technology (from Airgo Networks). MIMO, which stands for Multiple Input Multiple Output, tries to improve signal range (and throughp...
0%
maximumpc.com
Updated:
2011-10-03 23:16:17
We would so hate to be a mere turbo G router Month Reviewed: June 2005Verdict: 9kickass=yesURL: www.linksys.com The Linksys WRT54GX is the second MIMO router we’ve tested at Maximum PC. It also represents a second-gen application of Airgo’s MIMO wirele...
90%
pcmag.com
Updated:
2011-10-03 23:16:18
The WRT54GX-SRX offers high throughput combined with easy setup and installation. Specs: Device Type: Router, Wireless Specification: 802.11g...
80%
pcmag.com
Updated:
2011-10-03 23:16:23
The SRX products offer the best performance and range while still operating in a standard 20MHz channel, but you pay a premiu Specs: Device Type: Router, Wireless Specification: 802.11g...
80%
Brand Image Product code Product Stock Price from
Linksys WRT54GR wireless router Linksys WRT54GR wireless router
(show image)
WRT54GR-UK WRT54GR 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GR wireless router Linksys WRT54GR wireless router
(show image)
WRT54GR-EU WRT54GR 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router with RangeBooster wireless router Linksys Wireless-G Broadband Router with RangeBooster wireless router
(show image)
WRT54GR-DE Wireless-G Broadband Router with RangeBooster 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router with RangeBooster wireless router Linksys Wireless-G Broadband Router with RangeBooster wireless router
(show image)
WRT54GR Wireless-G Broadband Router with RangeBooster 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)