location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet N7020e Gigabit Ethernet print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet N7020e Gigabit Ethernet Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14T0220 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646069557 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 16:01:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark MarkNet N7020e Gigabit Ethernet print server Ethernet LAN :
The long product name of Lexmark MarkNet N7020e Gigabit Ethernet print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MarkNet N7020e Gigabit Ethernet Print Server
More>>>
Lexmark MarkNet N7020e Gigabit Ethernet print server Ethernet LAN:
The official description of Lexmark MarkNet N7020e Gigabit Ethernet print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MarkNet N7020e provides secure, manageable network printing to any combination of up to four USB printers or multifunction products in a medium to large workgroup.

The MarkNet N7020e connects up to four USB printers to your enterprise network. With Gigabit Ethernet networking and a four USB 2.0 Hi-Speed capable ports, the MarkNet N7020e provides a local printing experience for everyone in your department.

Install your printer on the network without a technical degree thanks to an easy to use setup wizard and plain text LCD operator panel.

Secure the link between your workstation and printer with built-in IPsec security.

Prevent unauthorized device access with 802.1x authentication.

Route print jobs to the next available printer using native printer pooling.

ThinPrint® support for use in Citrix MetaFrame and Microsoft Windows Terminal Services Environments.

Inkjet printers and All-in-Ones are supported on USB port 1.

Short summary description Lexmark MarkNet N7020e Gigabit Ethernet print server Ethernet LAN:
This short summary of the Lexmark MarkNet N7020e Gigabit Ethernet print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet N7020e Gigabit Ethernet Print Server, Ethernet LAN, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, LEAP, PEAP, TCP/IP IPv4, TCP/IP IPv6, HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, FCC Class A, UL 60950-1, CSA, ICES Class A, CE Class A, EN 55022, EN 55024, CB IEC 60950 1, IEC...

Long summary description Lexmark MarkNet N7020e Gigabit Ethernet print server Ethernet LAN:
This is an auto-generated long summary of Lexmark MarkNet N7020e Gigabit Ethernet print server Ethernet LAN based on the first three specs of the first five spec groups.

Lexmark MarkNet N7020e Gigabit Ethernet Print Server. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Security algorithms: LEAP, PEAP. Supported network protocols: TCP/IP IPv4, TCP/IP IPv6, Management protocols: HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS. Certification: FCC Class A, UL 60950-1, CSA, ICES Class A, CE Class A, EN 55022, EN 55024, CB IEC 60950 1, IEC.... Data transfer rate: 1000 Mbit/s, Compatible operating systems: Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0,..., Networking features: Ethernet, Fast Ethernet, Gigabit Ethrnet

Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Security algorithms
LEAP, PEAP
Protocols
Supported network protocols *
TCP/IP IPv4, TCP/IP IPv6
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS
Certificates
Certification
FCC Class A, UL 60950-1, CSA, ICES Class A, CE Class A, EN 55022, EN 55024, CB IEC 60950 1, IEC 61000-3-2, -3-3, C-tick Class A, AS/NZS 3548 Class A
Other features
Data transfer rate
1000 Mbit/s
I/O ports
1x RJ-45 4x USB
Compatible operating systems
Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0 SUSE Linux Enterprise Server 8.0, 9.0 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.0, 3.1 Linspire Linux 4.5, 5.0 Sun Solaris SPARC 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 Mac OS X Mac OS 9.x Windows 98SE/Me/2000/NT/XP/XP x64/2003 Novell NetWare 5.x, 6.x
Networking features
Ethernet, Fast Ethernet, Gigabit Ethrnet
Supported data transfer rates
10/100/1000 Mbps
Interface
Ethernet, USB 2.0
Country Distributor
Portugal 2 distributor(s)
United Kingdom 1 distributor(s)