location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Z60t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM23BND
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 35.6 cm (14") 1280 x 768 pixels 5:3
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB DVD±RW
  • - Intel® GMA 900
  • - Bluetooth
  • - 4.5 h
  • - Windows XP Professional
Warranty: Three year (system battery:one year) parts and labour, Limited On-Site Repair.
Long product name Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional :
The long product name of Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Z60t, P M 760(2.0GHz), 512MB RAM, 80GB 5400rpm HD, 14in 1280x768 LCD, Intel 900, CDRW/DVDRW, 802.11abg wireless, Bluetooth/Modem, 1Gb Ethernet, UltraNav, Secure chip, IEEE 1394, Fingerprint reader, 7c Li-Ion batt, WinXP Pro, Titanium Top Cover
More>>>
Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
The official description of Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The thin and light design of the Z60t is one that will turn heads. This portable system offers a 14" widescreen with the option of either black or titanium models. Designed with mobility in mind, the Z60t is the thinnest and lightest 14" wide notebook in its class.

Short summary description Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This short summary of the Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z60t, 2 GHz, 35.6 cm (14"), 1280 x 768 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z60t. Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2.16 kg

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1280 x 768 pixels
HD type
Not supported
Native aspect ratio
5:3
Processor
Processor frequency *
2 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Bundled software
ThinkVantage Access Connections, ThinkVantage Productivity Center, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Rescue and Recovery, Adobe Acrobat Reader
Battery
Number of battery cells
7
Battery life (max)
4.5 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
334 mm
Depth
228 mm
Height
27 mm
Weight *
2.16 kg
Other features
Infrared data port
Yes
Dimensions (WxDxH)
334 x 228 x 27 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:45
Uk has collected 5 expert reviews for Lenovo ThinkPad Z60t 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2016-11-14 21:19:45
Lenovos ThinkPad brand is synonymous with business reliability. Providing strong usability and data security for the mobile worker, the Lenovo ThinkPad Z60t (£1300 ex. VAT) brings an important change to the ThinkPad range. Gone is the business black o...
Good Excellent build quality...
Bad Poor battery life...
Bottom line Lenovos ThinkPad brand is synonymous with business reliability. Providing strong usability and data security for the mobile worker, the Lenovo ThinkPad Z60t (£1300 ex. VAT) brings an important change to the ThinkPad range. Gone is the business black o...
70%
alphr.com
Updated:
2016-11-14 21:19:45
Superb build quality is backed up by award-winning support, while ThinkVantage technology also boosts its appeal. However, youre paying over the odds in terms of spec-per-buck The ThinkPad phenomenon just keeps on going. Under the IBM flag, it won Bi...
67%
hardwarecentral.com
Updated:
2016-11-14 21:19:45
We tested a $2,299 configuration with a Pentium M 760 (2.0GHz) processor, 1GB of RAM, and a 100GB hard disk plus DVD burner. (Prices start at $1,099 for a stripper with Celeron M 360 CPU, 256MB of memory, a 40GB hard disk, and a DVD-ROM/CD-RW combo dri...
0%
trustedreviews.com
Updated:
2016-11-14 21:19:45
If you've been reading TrustedReviews for a while you'll know that I'm a big fan of IBM ThinkPad notebooks. I've always found ThinkPads a joy to use - I love the black styling, while the keyboards that IBM implemented into its notebooks were second to non...
70%