location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Hard Drive USB 2.0 400 GB - Silver Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33572
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 GB
  • - USB 2.0
  • - Silver
Long product name Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive :
The long product name of Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Hard Drive USB 2.0 400 GB - Silver Series
More>>>
Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive:
The official description of Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, cost effective storage - Iomega’s 400 GB - 3.5” Silver Series Hard Drive is the affordable way to save your precious memories – save up to 1,600,000 photos*, 7,400 hours of music*, or 600 hours of video.** Not only is this drive economical but it is very easy-to-use and preformatted for simple set up – just plug and play.
Package Includes: Iomega® 400 GB 3.5" USB 2.0 Hard Drive, UBS Cable, Power Supply, EU Power Cord, Quick Installation Guide, Start up welcome kit
*1.1 min/MB – 128Kbps MP3 audio; 4 photos/MB – highly compressed 3-megapixel
JPG photos
**11MB/Min - DVD MPEG 2 (720 x 480)

Short summary description Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive:
This short summary of the Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series, 400 GB, 2.0, Silver

Long summary description Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive:
This is an auto-generated long summary of Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series external hard drive based on the first three specs of the first five spec groups.

Iomega Desktop Hard Drive USB 2.0 400 GB - Silver Series. HDD capacity: 400 GB. USB version: 2.0. Product colour: Silver

Hard drive
HDD capacity *
400 GB
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
Weight & dimensions
Width
120 mm
Depth
240 mm
Height
42 mm
Weight *
1.29 kg
Other features
HDD transfer rate
480 Mbit/s
I/O ports
USB
Internal
No
Mac compatibility
Yes
Minimum storage drive space
65 MB
Minimum processor
300 MHz, G4 / G3
Minimum system requirements
IBM PC/Mac 4X CD-ROM Microsoft Internet Explorer 5.0
Package dimensions (WxDxH)
240 x 102 x 270 mm
Compatible operating systems
Microsoft Windows Me/2000 Professional/XP Home/XP Professional MAC OSX
Brand Image Product code Product Stock Price from
Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 250GB external hard drive Iomega MiniMax Desktop Hard Drive USB 2.0/ FireWire 250GB external hard drive
(show image)
33328 MiniMax Desktop Hard Drive USB 2.0/ FireWire 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5" Iomega Desktop Hard Drive 160GB USB 2.0 - Silver Series external hard drive 7200 RPM 3.5"
(show image)
33232 Desktop Hard Drive 160GB USB 2.0 - Silver Series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)