SanDisk logo

SanDisk Cruzer® Micro 2Gb USB flash drive USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24215
Info modified on:
07 Mar 2024, 15:34:52
Long product name SanDisk Cruzer® Micro 2Gb USB flash drive USB Type-A 2.0:

Cruzer® Micro USB Flash Drive 2Gb

Short summary description SanDisk Cruzer® Micro 2Gb USB flash drive USB Type-A 2.0:

SanDisk Cruzer® Micro USB Flash Drive 2Gb, 2 GB, USB Type-A, 2.0, Cap

Long summary description SanDisk Cruzer® Micro 2Gb USB flash drive USB Type-A 2.0:

SanDisk Cruzer® Micro USB Flash Drive 2Gb. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.