Axis logo

Axis Officebasic printserver USB print server Wireless LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46908
Info modified on:
21 Oct 2022, 10:14:07
Long product name Axis Officebasic printserver USB print server Wireless LAN:

AXIS Officebasic printserver USB - sharing printers has never been easier

Short summary description Axis Officebasic printserver USB print server Wireless LAN:

Axis Officebasic printserver USB, RISC, 100 MHz, 8 MB, 2 MB, Wireless LAN, NetBEUI, TCP/IP

Long summary description Axis Officebasic printserver USB print server Wireless LAN:

Axis Officebasic printserver USB. Processor model: RISC, Processor frequency: 100 MHz. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Wireless LAN. Supported network protocols: NetBEUI, TCP/IP. Power consumption (typical): 5.6 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.