location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Barracuda 3.5" external hard drive 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Barracuda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" External Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST380203U2-RK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Seagate Barracuda 3.5" external hard drive 80 GB :
The long product name of Seagate Barracuda 3.5" external hard drive 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" External Hard Drive, 80 GB, 2 MB buffer, 7200 RPM, USB 2.0
More>>>
Seagate Barracuda 3.5" external hard drive 80 GB:
The official description of Seagate Barracuda 3.5" external hard drive 80 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, Lightweight and Cost-Efficient Storage

Protect valuable data and digital memories for years to come! These easy to use external drives are a safe and affordable way to protect everything from business files to your treasured digital memories.

- Easy storage and access for large digital music, photo, video, personal data and multimedia files.
- Large-capacity drives extend the life of your computer by providing extra storage space.
- Blazingly fast 7200-RPM high-performance drives with a 2MB cache to effortlessly handle large amounts of data.
- Whisper-quiet and cool operation.
- Worry-free one-year warranty covers all parts and labor.
- Free technical support even after the warranty ends.

Short summary description Seagate Barracuda 3.5" external hard drive 80 GB:
This short summary of the Seagate Barracuda 3.5" external hard drive 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Barracuda 3.5" External Hard Drive, 80 GB, 3.5", 2.0, 7200 RPM

Long summary description Seagate Barracuda 3.5" external hard drive 80 GB:
This is an auto-generated long summary of Seagate Barracuda 3.5" external hard drive 80 GB based on the first three specs of the first five spec groups.

Seagate Barracuda 3.5" External Hard Drive. HDD capacity: 80 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM

Brand Image Product code Product Stock Price from
Seagate Barracuda Pushbutton Backup external hard drive 250 GB Seagate Barracuda Pushbutton Backup external hard drive 250 GB
(show image)
ST3250601U2-RK Pushbutton Backup External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda 3.5" external hard drive 120 GB Seagate Barracuda 3.5" external hard drive 120 GB
(show image)
ST3120203U2-RK 3.5" External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda 3.5" external hard drive 250 GB Seagate Barracuda 3.5" external hard drive 250 GB
(show image)
ST3250824U2-RK 3.5" External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)