location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Optical 3-button Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Optical 3-button Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET424AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780420526 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:13:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2017
Product end of life date
Bullet Points HP USB Optical 3-button Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - USB Type-A
  • - Buttons quantity: 3
  • - 2.9 m
Warranty: Warranty: The HP 3-Button Optical USB Mouse has a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP USB Optical 3-button Mouse :
The long product name of HP USB Optical 3-button Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Optical 3-button Mouse, 2.9m, Black
More>>>
HP USB Optical 3-button Mouse:
The official description of HP USB Optical 3-button Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Improves precision by using optical tracking
- Provides more durability and easier maintenance by eliminating moving parts
- Fits either hand

Short summary description HP USB Optical 3-button Mouse:
This short summary of the HP USB Optical 3-button Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Optical 3-button Mouse, Optical, USB Type-A, Black

Long summary description HP USB Optical 3-button Mouse:
This is an auto-generated long summary of HP USB Optical 3-button Mouse based on the first three specs of the first five spec groups.

HP USB Optical 3-button Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3. Product colour: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll type *
Not available
Scroll
No
Buttons quantity *
3
Recommended usage
PC
Design
Product colour *
Black
Ergonomics
Cable length
2.9 m
Weight & dimensions
Weight
108 g
Other features
Mouse dimensions (WxDxH)
37.6 x 115.6 x 61.9 mm
Size (imperial)
3.81 cm (1.5")
Logistics data
Country of origin
China