location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8656
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:45:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive optical disc drive :
The long product name of Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive
More>>>
Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive optical disc drive:
The official description of Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A "must have" for ThinkPad X Series notebook users. The ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive reads from CD and DVD media and writes to CD media. No external power adapter is required for read/write operations when the drive is connected to a single USB 2.0 port on ThinkPad notebooks. This slim and lightweight drive allows users to install or run software, listen to music or watch DVD movies. It is also perfect for storing data and sharing information with others.

Features & Benefits:

• Super slim, lightweight tray design
• Allows read/write operations without needing a power adapter when connected to a single USB port on most ThinkPad notebooks including all ThinkPad X Series systems
• Includes a power adapter for use when connected to a USB 2.0 port on ThinkPad port replicators and docking products
• Stores up to 700MB of data at write speeds up to 24X max to CD-R and CD-RW media, making it perfect for backing up files or sharing information with others. Data rates are variable and are often less than the maximum
• Read speeds up to 24X max from CD media and 8X max from DVD media
• Supports DVD-Multi specifications to provide playback compatibility across all seven DVD Recordable formats: DVD-R, DVD-RW, DVD-RAM, DVD+R, DVD+RW, DVD+R Double Layer and DVD-R Dual Layer media
• Includes RecordNow and DLA CD recording software and InterVideo WinDVD movie navigation software. Some software may differ from its retail version (if any) and may not include user manuals or all program functionality. Lenovo makes no representation or warranties regarding non-Lenovo products. For non-Lenovo software, applicable third-party software licenses may apply
• Buffer underrun protection helps minimise recording errors, saving time and money
• Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive optical disc drive:
This short summary of the Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive, USB 2.0, 2 MB, 24x, 24x, 24x, 8 - 80%

Long summary description Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive optical disc drive:
This is an auto-generated long summary of Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive optical disc drive based on the first three specs of the first five spec groups.

Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x. Weight: 320 g. Bundled software: WinDVD, IBM RecordNow, IBM Drive Letter Access

Design
Internal *
No
Performance
Interface *
USB 2.0
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
24x
Reading speed
DVD read speed
8x
CD read speed *
24x
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Weight
320 g
Packaging content
Bundled software
WinDVD, IBM RecordNow, IBM Drive Letter Access
Other features
Media types supported
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW, DVD+RW, DVD+R, DVD+R DL
Dimensions (WxDxH)
144 x 145 x 20 mm
Compatible operating systems
Microsoft Windows XP, Microsoft Windows 2000