location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7V-R034H Notebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90ND0A42124350BC1I show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.73 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB
  • - AMD Radeon X700
  • - 90 W
  • - Windows XP Home Edition
Long product name ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition :
The long product name of ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A7V-R034H 1.73GHz/512MB/80GB/17" TFT/Win XP Home
More>>>
ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:
The official description of ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multimedia Station for Room-to-Room Enjoyment
The A7V notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price.

All in One
The A7V notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price. Now it's possible to have your very own home theater, computer and game counsel all in one sleek and portable smart machine.

Portable Audio/Video Communication
The A7V incorporated with built-in microphone and high resolution built-in webcam allows easy video conferencing without the hassle or connection of external devices. With the special Digital Sound Processor (DSP) echo cancellation mechanism, constant background noise is cancelled out, sudden noise is eliminated and acoustic echo is filtered out automatically. The result is that people on both ends of the videoconference hear only each other’s voice but not the humming of the air conditioner nor the occasional hunk of the truck that passes by.

Cinematic Visual Experience
Incorporated with the latest technologies from ASUS, the large 17” widescreen not only offers complete visual satisfaction but also beautiful displays for both work and play. The exclusive Color Shine glare-type LCD technology presents clear and sharp images in their true vibrant colors.

Sensational Audio Enjoyment
The A 7V presents rich sound effects ideal for multimedia applications with built-in 4-way superb surround sound speaker and built-in S/PDIF connection.

Powerful Processing Capabilities
The A7V incorporated the new Centrino platform, the A 7V offers powerful processing capability that is comparable to desktop PC but in a more compact and elegant design. Incorporated with 4 -in1 card reader, data, video and music can be stored and shared with the A7V with ease and speed.

Stay Connected with Unwired Freedom
Built-in Bluetooth™ allows omnidirectional wireless connection and data transfers between the A7V and other digital devices such as mobile phones and PDAs within 10m without constrains of medium obstruction.

Short summary description ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:
This short summary of the ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A7V-R034H Notebook, 1.73 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:
This is an auto-generated long summary of ASUS A7V-R034H Notebook 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A7V-R034H Notebook. Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 3.9 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.73 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA + 3D Effect
Number of built-in speakers
2
Built-in subwoofer
Yes
Camera
Front camera
Yes
Network
Networking features
Fast Ethernet, Wireless LAN, SIR
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Ports & interfaces
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Performance
Motherboard chipset
Intel® 915PM Express
Keyboard
Keyboard function keys
9
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard number of keys
88
Windows keys
Yes
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ASUS Mobile Theater ASUSDVD XP 5.0 Power Director V3.0 DE Medi@Show V2.0 SE GameFace Symantec Norton Internet Security 2005 Adobe Acrobat Reader 7.0 NERO Express V6.0 ASUS NB Probe ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Battery
Number of battery cells
8
Battery capacity
2400 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
405 mm
Depth
314 mm
Height
38 mm
Weight *
3.9 kg
Other features
Security features
BIOS Booting HDD User Password Protection
Infrared data port
Yes
Display
LCD
Special features
Audio DJ (play/pause, stop, forward, rewind)
Drive bays
2.5"
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92