location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-600N Colour printer 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-600N Colour printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-600N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-600N Colour printer 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - 20 ppm
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 250 MHz
Long product name Samsung CLP-600N Colour printer 2400 x 600 DPI :
The long product name of Samsung CLP-600N Colour printer 2400 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP_600 Colour printer, 21 ppm, 20 first page out, 2400 x 600 dpi, Ethernet 10/100BaseTX
More>>>
Samsung CLP-600N Colour printer 2400 x 600 DPI:
The official description of Samsung CLP-600N Colour printer 2400 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung introduces its first single-pass colour laser printer – enabling the printing speed of colour print outs to equal the speed of black and white documents.

As well as providing 20 pages per minute colour printing speed, the CLP-600 is lightweight and compact, allowing easy movement and deployment of the product while saving space in crowded offices.

A faster, smaller and lighter Color laser printer

The CLP-600 is a faster, smaller and lighter printer compared to other printers. The speed of the CLP-600 is exceptionally high for colour printing, at 20 pages per minute (ppm) for both color and monochrome! It’s also smaller and lighter than other colour printers, at 465x465x445mm, and 28.5kg. This product allows you to maximise productivity and helps you save office space.

Quicker color printing speed

With the CLP-600, you have a colour printing speed as fast as black and white printing speeds. The CLP-600 has the fastest effective colour printing performance in its class of printers. It takes just 3 seconds for a single colour page; its speed is 20 colour pages per minute. This is a lot faster than competitive printers such as those you see here.

High-impact Color printing

The colour printing allows you to get more attention from your documents than mono printing. That helps you get better opportunities for your business because you can provide better graphic documents such as presentations, brochures & flyers, business forms and creative

Powerfull performance with superior functions

The CLP-600 is for the Small and Medium Business user who needs a small and powerful color laser printer. The use of the CLP-600 allows you to decrease costs and increase speed for your businesses.

Trouble-free Paper Jams

The CLP-600 lets you feel free from paper jam troubles. It’s easy to access and fix when paper jams occur. All you have to do is follow these 3 easy steps

Pop-up message in system tray

The pop-up messages of the CLP-600 allow you to manage it easily. The pop-up message display that is installed in the system tray alerts you automatically with a smart panel program. The Smart Panel icon appears in the system tray if an error occurs. Double click on the Smart Panel icon to show a menu which includes: Toner Level, Buy Now, Troubleshooting Guide, Printer Setting and Driver Setting.

Fits your workspace

The CLP-600 is small and light compared to other printers. Its small footprint easily fits into your workspace, and that allows you to utilize more of your office environment.

Distinctive Printouts

The CLP-600 supports Distinctive Printouts Features. The N-up printing feature lets you print multiple pages (up to 16 pages) on one sheet for maximum impact and paper conservation. The Poster printing feature also allows you to specify portrait or landscape. In addition, you can control the amount of overlap from sheet to sheet. These various printing features help you produce professional printouts.

Short summary description Samsung CLP-600N Colour printer 2400 x 600 DPI:
This short summary of the Samsung CLP-600N Colour printer 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-600N Colour printer, Laser, Colour, 2400 x 600 DPI, 20 ppm

Long summary description Samsung CLP-600N Colour printer 2400 x 600 DPI:
This is an auto-generated long summary of Samsung CLP-600N Colour printer 2400 x 600 DPI based on the first three specs of the first five spec groups.

Samsung CLP-600N Colour printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
20 s
Economical printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Page description languages *
SPL-C
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
350 sheets
Maximum output capacity
250 sheets
Paper handling
Media types supported
Cut sheets, Envelopes, Labels, Card stock
Performance
Internal memory *
32 MB
Performance
Built-in processor
Yes
Processor model
MIPS
Processor frequency
250 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
28.5 kg
Dimensions (WxDxH)
465 x 465 x 445 mm
Packaging data
Package weight
33 kg
Other features
Mac compatibility
Yes
Standard media sizes
(90x140)mm - (216x356)mm
Duplex print options
Manual
Capacity cartridge
4000 sheets
Standard input trays
250-sheet Cassette, 100-sheet Multi Purpose
Internal modem
No
Networking features
Ethernet 10/100BaseTx
Compatible operating systems
Windows 98SE/Me/NT4.0/2000/XP/2003, Linux OS, Red Hat 8.0~9.0, Fedora Core 1~3, Mandrake 9.0~10.1, SuSE 8.2~9.2 Mac OS 10.3 - 10.4
Package dimensions (WxDxH)
635 x 565 x 609 mm
Brand Image Product code Product Stock Price from
Samsung CLP_600 Colour printer 2400 x 600 DPI A4 Samsung CLP_600 Colour printer 2400 x 600 DPI A4
(show image)
CLP-600 CLP_600 Colour printer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)