location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 52x Combo Drive Silver optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52x Combo Drive Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCE-8527SBB
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 52x Combo Drive Silver optical disc drive Internal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - EIDE/ATA
  • - Internal
  • - Silver
Warranty: 2 years
Long product name LG 52x Combo Drive Silver optical disc drive Internal :
The long product name of LG 52x Combo Drive Silver optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

52x CD Rewriter Silver
More>>>
LG 52x Combo Drive Silver optical disc drive Internal:
The official description of LG 52x Combo Drive Silver optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-Write CD-R 52x, CD-RW 32x, Read CD-Rom 52x
-Access time CD:160msec
-Buffer Size 2MB
-Interface type E-IDE / ATAPI
-Data Transfer Rate CD : 7,800 Kbytes /s (52X CAV)
-Writing Method: Disc at Once, Session at once, Track at once, Variable packet, Fixed packet, and Multi-Session

Short summary description LG 52x Combo Drive Silver optical disc drive Internal:
This short summary of the LG 52x Combo Drive Silver optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

LG 52x Combo Drive Silver, Silver, EIDE/ATA, 2 MB, 52x, 32x, 52x

Long summary description LG 52x Combo Drive Silver optical disc drive Internal:
This is an auto-generated long summary of LG 52x Combo Drive Silver optical disc drive Internal based on the first three specs of the first five spec groups.

LG 52x Combo Drive Silver. Product colour: Silver. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x, CD-R write speed: 52x. CD read speed: 52x, CD-R read speed: 52x, CD-RW read speed: 52x. Access time: 160 ms

Design
Internal *
Yes
Product colour
Silver
Performance
Interface *
EIDE/ATA
Drive device, buffer size
2 MB
Plug and Play
No
Writing speed
CD write speed *
52x
CD rewrite speed
32x
CD-R write speed
52x
CD-RW write speed
32x
Reading speed
CD read speed *
52x
Reading speed
CD-R read speed
52x
CD-RW read speed
52x
Access time
Access time
160 ms
Weight & dimensions
Weight
700 g
Other features
Media types supported
Write: CD-R/RW Read: CD-ROM, CD-ROMXA, CD-I FMV, Video CD, CD-Extra, Photo CD, Standard CD-DA
Write methods
Disc at Once, Session at once, Track at once, Variable packet, Fixed packet, Multi-Session
Dimensions (WxDxH)
146 x 165 x 41.3 mm
Compatible operating systems
Window 98, Window 2000, Window NT 4.0, Window Millennium, Window XP
Number of optical discs
1 discs
Brand Image Product code Product Stock Price from
LG 16x Super Multi DVD Rewriter black optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black optical disc drive Internal DVD-RW
(show image)
GSA-H10NRB 16x Super Multi DVD Rewriter black 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NRBBB 16x Super Multi DVD Rewriter black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NRBB 16x Super Multi DVD Rewriter black bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-4166B 16X Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Ivory optical disc drive Internal LG 52x Combo Drive Ivory optical disc drive Internal
(show image)
GCE-8527B 52x Combo Drive Ivory 0.00
(excl. VAT)
0 (incl. VAT)
LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver optical disc drive Internal
(show image)
GCC-4522B Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x silver 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Black optical disc drive Internal LG 52x Combo Drive Black optical disc drive Internal
(show image)
GCE-8527BL 52x Combo Drive Black 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Ivory Bulk optical disc drive Internal LG 52x Combo Drive Ivory Bulk optical disc drive Internal
(show image)
GCE-8527BB 52x Combo Drive Ivory Bulk 0.00
(excl. VAT)
0 (incl. VAT)