location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD4000 40IN ANA DIG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCD4000
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel
  • - 101.6 cm (40") 1280 x 768 pixels 450 cd/m²
  • - 23 ms
Long product name NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA :
The long product name of NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD4000 40IN ANA DIG 600:1 450CD QM 170 170 23MS IN (NMS)
More>>>
Short summary description NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA:
This short summary of the NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA data-sheet is auto-generated and uses the product title and the first six key specs.

NEC LCD4000 40IN ANA DIG, Digital signage flat panel, 101.6 cm (40"), 1280 x 768 pixels

Long summary description NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA:
This is an auto-generated long summary of NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA based on the first three specs of the first five spec groups.

NEC LCD4000 40IN ANA DIG. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display resolution: 1280 x 768 pixels, Display brightness: 450 cd/m², HD type: WXGA