location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K8NGM2 Socket 939 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K8NGM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K8NGM2 FID
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2022 11:32:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K8NGM2 Socket 939 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket 939
  • - micro ATX Realtek ALC880
  • - 4 Maximum internal memory: 4 GB
Long product name MSI K8NGM2 Socket 939 micro ATX :
The long product name of MSI K8NGM2 Socket 939 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K8NGM2 ,NVIDIA® GeForce 6150/6100 , NVIDIA® nForce 430/410,DDR 266/333/400,8 channel HD audio codec RealTek ALC880.
More>>>
MSI K8NGM2 Socket 939 micro ATX:
The official description of MSI K8NGM2 Socket 939 micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Supports 64-bit AMD® Opteron™, Athlon™ 64 X2 Dual Core, Athlon™ 64 FX, Athlon™ 64 processor (Socket 939)
-Supports up to 4800+ or higher CPU
-Supports AMD® Cool'n'Quiet technology
-An IDE controller on the NVIDIA® nForce 430/410 chipset provides IDE HDD/CD-ROM with PIO, Bus Master and Ultra DMA133/100/66 operation modes.- Can connect up to 4 IDE devices

Short summary description MSI K8NGM2 Socket 939 micro ATX:
This short summary of the MSI K8NGM2 Socket 939 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K8NGM2, AMD, Socket 939, 4 GB, 0, 1, VITESSE VSC8201RX/ Realtek 8201CL, ACPI, PCI v2.2.,10Mb/s, 100Mb/s, 1000Mb/s, micro ATX

Long summary description MSI K8NGM2 Socket 939 micro ATX:
This is an auto-generated long summary of MSI K8NGM2 Socket 939 micro ATX based on the first three specs of the first five spec groups.

MSI K8NGM2. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. RAID levels: 0, 1. Networking features: VITESSE VSC8201RX/ Realtek 8201CL, ACPI, PCI v2.2.,10Mb/s, 100Mb/s, 1000Mb/s. Motherboard form factor: micro ATX, Audio chip: Realtek ALC880, Power source type: ATX

Processor
Processor manufacturer *
AMD
Processor socket *
Socket 939
Memory
Number of memory slots *
4
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0, 1
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
No
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Rear panel I/O ports
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
Network
Networking features
VITESSE VSC8201RX/ Realtek 8201CL, ACPI, PCI v2.2.,10Mb/s, 100Mb/s, 1000Mb/s
Features
Audio chip
Realtek ALC880
Motherboard form factor *
micro ATX
Power source type
ATX
Compatible operating systems
Microsoft Windows XP, XP x64
Expansion slots
Expansion slots
-One PCI Express x 16 slots. -One PCI Express x 1 slots. -Two 32-bit Master PCI bus slots (support 3.3v/5v PCI bus interface).
Weight & dimensions
Width
24.4 mm
Depth
24.4 mm
Other features
I/O ports
1 x DVI
GAME/MIDI connector
No
EZ plug connector
No
Floppy disk drive connector
Yes
Special features
-TV-out connector -Clear CMOS button
Azalia Digital Header (ADH) connector
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:45:43
Uk has collected 2 expert reviews for MSI K8NGM2 Socket 939 micro ATX and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
hardwarezone.com.sg
Updated:
2013-11-13 21:45:43
MSI dropped us a small package that turned out to be the K8NGM2-FID motherboard based on NVIDIAs GeForce 6150 IGP chipset. At present, MSI has four different flavors of the K8NGM2 series including the entry-level K8NGM2-L (GeForce 6100/nF...
90%
digital-daily.com
Updated:
2013-11-13 21:45:43
Today, we are testing another motherboard built on GeForce 6150. This is K8NGM2-FID made by MSI, a high-end board of the whole series K8NGM2 which offers a unified PCB design. The line also includes K8NGM2-L (GeForce 6100 + nForce 410 with the integrat...
0%