location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter SX 42U 750mm Wide Perforated Split Doors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter SX 42U 750mm Wide Perforated Split Doors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR7150 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304243502 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:30:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace.
Long product name APC NetShelter SX 42U 750mm Wide Perforated Split Doors :
The long product name of APC NetShelter SX 42U 750mm Wide Perforated Split Doors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetShelter SX 42U 750mm Wide Perforated Split Doors Black
More>>>
APC NetShelter SX 42U 750mm Wide Perforated Split Doors:
The official description of APC NetShelter SX 42U 750mm Wide Perforated Split Doors as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rack components that can be added to existing racks if requirements change.

Short summary description APC NetShelter SX 42U 750mm Wide Perforated Split Doors:
This short summary of the APC NetShelter SX 42U 750mm Wide Perforated Split Doors data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter SX 42U 750mm Wide Perforated Split Doors, Black, 42U, 13.9 kg, 457 mm, 1994 mm, 203 mm

Long summary description APC NetShelter SX 42U 750mm Wide Perforated Split Doors:
This is an auto-generated long summary of APC NetShelter SX 42U 750mm Wide Perforated Split Doors based on the first three specs of the first five spec groups.

APC NetShelter SX 42U 750mm Wide Perforated Split Doors. Product colour: Black, Rack capacity: 42U. Weight: 13.9 kg. Package width: 457 mm, Package depth: 1994 mm, Package height: 203 mm. Dimensions (WxDxH): 749 x 25 x 203 mm

Features
Product colour *
Black
Rack capacity
42U
Weight & dimensions
Weight
13.9 kg
Packaging data
Package width
457 mm
Packaging data
Package depth
1994 mm
Package height
203 mm
Package weight
17 kg
Logistics data
Harmonized System (HS) code
85389099
Other features
Dimensions (WxDxH)
749 x 25 x 203 mm
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)