location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
170B4MG 17" TFT .264 82kHz TCO03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
170B4MG
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 260 cd/m² 400:1
  • - 40 W
Long product name Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White :
The long product name of Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

170B4MG 17" SXGA TFT-LCD, 1280 x 1024,< 25 ms, 0.264 TCO`99, D-Sub & DVI-D
More>>>
Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White:
The official description of Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to satisfy display requirements of demanding business users, the 170B4MG is part of our new generation LCD monitors, that comes with a host of innovative features.
The super slim cabinet of the 170B4MG allows a small footprint even with the power supply embedded in the monitor body.The smart combination of Multimedia, tilt and swivel functions is coupled with Pivot functionality and a Wide Viewing Angle panel.
An optional user installable protective cover protects the LCD surface from impacts or for example coffee spills. An Optional USB hub delivers flexibility and freedom of choice.

Short summary description Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White:
This short summary of the Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 170B4MG 17" TFT .264 82kHz TCO03, 43.2 cm (17"), 1280 x 1024 pixels, White

Long summary description Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White:
This is an auto-generated long summary of Philips 170B4MG 17" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17") 1280 x 1024 pixels White based on the first three specs of the first five spec groups.

Philips 170B4MG 17" TFT .264 82kHz TCO03. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: White

Display
Surface treatment
Anti-glare polarizer, hard coated
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.264
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Design
Product colour *
White
Certification
TCO99
Ports & interfaces
I/O ports
Connections on monitor body - Video 15-pin D-sub (analog) DVI-D(digital) - DC output 12V, 6.5mm DC connector - Power IEC/CEE-22 type male power inlet on monitor body Connections on base - Audio in & Mic out 3.5mm audio in and Mic out jack - Headphone 3.5mm headphone jack - Mic phone in: 3.5mm Microphone in jack
Ergonomics
Plug and Play
Yes
Display tilt and swivel range
Tilt / Swivel 0°~35° / +/- 175°
Power
Power consumption (typical) *
40 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (without stand)
375 mm
Depth (without stand)
184 mm
Height (without stand)
413 mm
Weight (without stand)
6.3 kg
Other features
Bundled hardware
D-Sub video cable, Power cord, 12V DC in flying cable on base, Audio cable, Mic cable
Audio system
Loudspeaker 2+2W RMS stereo
Bandwidth
0.135 GHz
Power requirements
100 – 240 VAC, 50/60 Hz
Recommended resolution
1280 x 1024 at 60Hz
Display viewable area (HxV)
337.9 x 270.3 mm
Viewing angle
160°
Video in
Analog & Digital
Power management
Complies with EPA Energy Star and NUTEK specifications
Country Distributor
United Kingdom 1 distributor(s)