APC logo

APC SMART-UPS RT5000VA uninterruptible power supply (UPS) 5 kVA 3500 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166432
Info modified on:
09 Aug 2021, 16:16:36
Warranty:
2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SMART-UPS RT5000VA uninterruptible power supply (UPS) 5 kVA 3500 W:

Smart-UPS RT, 5000VA/3500W, 220, 230, 240V/ 230V,DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Extended runtime model

APC SMART-UPS RT5000VA uninterruptible power supply (UPS) 5 kVA 3500 W:

Audible Alarms, Automatic Self Test, Automatic Shutdown, Automatic Voltage Regulation (AVR), Built-in automatic bypass, Built-in manual bypass, Built-in Web/SNMP management, Cold-start, Compact and Lightweight, Designed and manufactured under ISO9001 / ISO14001 certification, Double Conversion On-Line, Downloadable Firmware, Early-warning Problem Notification, EPO, Faster Recharge Time, Flashing LED, Generator Compatible, Hardwire Capabilities, Hot Swap Batteries, Input Power Factor Correction, Intelligent Battery Management, Lightning and Surge Protection, Load Meter, Multi-colored Flashing LED, Multiple Output Voltages, Network-grade line conditioning, Overload Handling Capacity, Programmable Frequency, Rack/Tower Convertible, Scalable Run Time, Sine-wave output, Software, Status Indicator LED's, Surge Protection, Temperature Compensated Battery Charging, Terminal Mode Programmability, Unattended Safe & Graceful Shutdown, Up to 90% efficiency, User Replaceable batteries, Web Management, Wide input voltage range
Includes
CD with software, Smart UPS signalling RS-232 cable, User Manual

Short summary description APC SMART-UPS RT5000VA uninterruptible power supply (UPS) 5 kVA 3500 W:

APC SMART-UPS RT5000VA, 5 kVA, 3500 W, 480 J, 5 min, 15.4 min, Black

Long summary description APC SMART-UPS RT5000VA uninterruptible power supply (UPS) 5 kVA 3500 W:

APC SMART-UPS RT5000VA. Output power capacity: 5 kVA, Output power: 3500 W, Surge energy rating: 480 J. Typical backup time at full load: 5 min, Typical backup time at half load: 15.4 min. Product colour: Black. Bundled software: - PowerChute Business Edition 25 Node upgrade for versions 6.x to 6.1.1 - PowerChute Business.... Products per pallet: 6 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.