location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC E600 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC E600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.T7967.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:44:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ DC E600 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name BenQ DC E600 6 MP CCD Silver :
The long product name of BenQ DC E600 6 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC E600
More>>>
BenQ DC E600 6 MP CCD Silver:
The official description of BenQ DC E600 6 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sliding lens with rotating Lens-Eye design
The 3D-Rotating “Lens-Eye” special design make the DC E600 a unique model within the BenQ Digital camera product line featuring a top-tier image quality. The PF mode (Panoramic Focus) also supports you to get excellent results.

What else do you expect from a digital camera?
BenQ`s exclusive user interface makes the E600 the ideal companion. A 2.5” high resolution LTPS LCD screen and VGA movie recording at 30fps with AVI (MPEG-4) format ensure comfortable viewing and super smooth movie clips. Additionally the 6 MP high resolution and 3x optical zoom ensure the best quality and sizeable printing up to B4 size.

Trim & Size
Take a picture - cut that part of the it you want to keep, or change the photo resolution/size directly.

Short summary description BenQ DC E600 6 MP CCD Silver:
This short summary of the BenQ DC E600 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC E600, 6 MP, CCD, 3x, 135 g, Silver

Long summary description BenQ DC E600 6 MP CCD Silver:
This is an auto-generated long summary of BenQ DC E600 6 MP CCD Silver based on the first three specs of the first five spec groups.

BenQ DC E600. Megapixel (approx.): 6 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 24 MB. PictBridge. Weight: 135 g. Product colour: Silver

Picture quality
Megapixel (approx.) *
6 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.8 - 17.4 mm
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
24 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Ports & interfaces
PictBridge *
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of batteries supported
1
Weight & dimensions
Width
92 mm
Depth
60 mm
Height
24.5 mm
Weight
135 g
Other features
Interface
USB 2.0
Data compression
JPG, MPEG-4
Lens system
No
Camera shutter speed
1/2000 - 2 s
Focal length (35mm film equivalent)
35 - 105 mm
Digital SLR
No